location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite FastFold Truss 396x518 Matte white D projection screen 6.1 m (240") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FastFold Truss 396x518 Matte white D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10530106
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite FastFold Truss 396x518 Matte white D projection screen 6.1 m (240") 4:3 :
The long product name of Da-Lite FastFold Truss 396x518 Matte white D projection screen 6.1 m (240") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FastFold Truss 396x518 cm Matte white D 4:3
More>>>
Da-Lite FastFold Truss 396x518 Matte white D projection screen 6.1 m (240") 4:3:
The official description of Da-Lite FastFold Truss 396x518 Matte white D projection screen 6.1 m (240") 4:3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable, very solid tensioned screen (from 457 cm wide) ideal for large events.
- Folding frame, two separate legs and separate projection screen fabric.
- For use at any desired location, inside and outside.
- Legs with side supports for extra stability.
- Aluminium frame with projection screen fabric secured with snaps at rear.
- Black border (15 cm wide) all around increases perceived clarity of projected image.
- Folding frame is easily set up without tools.
- Frame height is adjustable to desired viewing height.
- Supplied in two robust, plastic transport cases on wheels.

Short summary description Da-Lite FastFold Truss 396x518 Matte white D projection screen 6.1 m (240") 4:3:
This short summary of the Da-Lite FastFold Truss 396x518 Matte white D projection screen 6.1 m (240") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite FastFold Truss 396x518 Matte white D, 6.1 m (240"), 4.88 m, 3.66 m, 4:3

Long summary description Da-Lite FastFold Truss 396x518 Matte white D projection screen 6.1 m (240") 4:3:
This is an auto-generated long summary of Da-Lite FastFold Truss 396x518 Matte white D projection screen 6.1 m (240") 4:3 based on the first three specs of the first five spec groups.

Da-Lite FastFold Truss 396x518 Matte white D. Diagonal: 6.1 m (240"), Viewable screen width (W): 4.88 m, Viewable screen height (H): 3.66 m, Native aspect ratio: 4:3

Performance
Diagonal (metric)
610 cm
Overall screen size (Height x Width)
396 x 518 cm
Diagonal *
6.1 m (240")
Native aspect ratio *
4:3
Performance
Viewable screen height (H) *
3.66 m
Viewable screen width (W) *
4.88 m
Weight & dimensions
Height
4010 mm
Weight
55 kg