location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Fast-Fold 244x244 Matte White D projection screen 1:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast-Fold 244x244 Matte White D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10530083
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Fast-Fold 244x244 Matte White D projection screen 1:1 :
The long product name of Da-Lite Fast-Fold 244x244 Matte White D projection screen 1:1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast-Fold 244x244 Matte White D
More>>>
Da-Lite Fast-Fold 244x244 Matte White D projection screen 1:1:
The official description of Da-Lite Fast-Fold 244x244 Matte White D projection screen 1:1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Projecta supplies an extensive series of portable projection screens that are extremely easy to set up. Projectors are becoming more and more manageable and lighter. Combining a projector with these features with a portable projection screen makes it possible to project at any desired location. Examples of this would be applications within the rental industry, during events, in the audiovisual sector, at conference centres and in education.

Fast-Fold

Portable, easily set up tensioned screen (to 427 cm wide) for use at any desired location.

Adjustable height starting from 5 cm in increments of 15 cm.

- Supplied in robust plastic transport case on wheels.
- Frame height is adjustable to desired viewing height.
- Lightweight, folding frame is easily set up without tools.
- Matte White D: vinyl film; gain 1.0, viewing angle 50º L/R, weight approx. 374 gr/m² and thickness approx. 0.25 mm. Seamless until 4.8 m wide.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Screen fabrics Matte White D and rear projection screen fabric Da-Tex.
- Formats square (1:1), slide (3:2), video (4:3) and HDTV (16:9)
- Da-Tex rear projection screen fabric: translucent, grey vinyl; gain 1.8, viewing angle 30º L/R, weight approx. 490 gr/m² and thickness approx. 0.26 mm. Seamless until 4.8 m wide.
- Aluminium, anodised tubular frame (32x32mm) with handy hinges and corner locking forms light, but sturdy construction for frame and legs.

Short summary description Da-Lite Fast-Fold 244x244 Matte White D projection screen 1:1:
This short summary of the Da-Lite Fast-Fold 244x244 Matte White D projection screen 1:1 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Fast-Fold 244x244 Matte White D, 2.34 m, 2.34 m, 1:1

Long summary description Da-Lite Fast-Fold 244x244 Matte White D projection screen 1:1:
This is an auto-generated long summary of Da-Lite Fast-Fold 244x244 Matte White D projection screen 1:1 based on the first three specs of the first five spec groups.

Da-Lite Fast-Fold 244x244 Matte White D. Viewable screen width (W): 2.34 m, Viewable screen height (H): 2.34 m, Native aspect ratio: 1:1, Format: Square

Performance
Overall screen size (Height x Width)
244 x 244 cm
Format
Square
Native aspect ratio *
1:1
Performance
Viewable screen height (H) *
2.34 m
Viewable screen width (W) *
2.34 m
Weight & dimensions
Weight
24 kg
Country Distributor
United Kingdom 1 distributor(s)