location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Picture King 152x152 High Power projection screen 1:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Picture King 152x152 High Power
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10430021
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Picture King 152x152 High Power projection screen 1:1 :
The long product name of Da-Lite Picture King 152x152 High Power projection screen 1:1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Picture King 152x152 cm High Power 1:1
More>>>
Da-Lite Picture King 152x152 High Power projection screen 1:1:
The official description of Da-Lite Picture King 152x152 High Power projection screen 1:1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Top quality projection screen on tripod known for its stability and durability during intensive, portable use.
- Very stable, square tubular frame with integrated keystone eliminator.
- Special transport lock protects the screen fabric from damage.
- Black border increases perceived clarity of projected image.
- Tripod can be easily and directly folded ready for storage.
- Simple, foot-operated toe-release mechanism.
- Self locking handle for optimum height adjustment and portability.

Short summary description Da-Lite Picture King 152x152 High Power projection screen 1:1:
This short summary of the Da-Lite Picture King 152x152 High Power projection screen 1:1 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Picture King 152x152 High Power, 146 cm, 146 cm, 1:1

Long summary description Da-Lite Picture King 152x152 High Power projection screen 1:1:
This is an auto-generated long summary of Da-Lite Picture King 152x152 High Power projection screen 1:1 based on the first three specs of the first five spec groups.

Da-Lite Picture King 152x152 High Power. Viewable screen width (W): 146 cm, Viewable screen height (H): 146 cm, Native aspect ratio: 1:1

Performance
Overall screen size (Height x Width)
152 x 152 cm
Native aspect ratio *
1:1
Performance
Viewable screen height (H) *
146 cm
Viewable screen width (W) *
146 cm
Weight & dimensions
Weight
14 kg
Country Distributor
United Kingdom 1 distributor(s)