location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite i-Portalite 138x151 Matte white S 4:3 projection screen 182.9 cm (72")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projection screen i-Portalite 138x151 Matte white S 4:3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10400018
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite i-Portalite 138x151 Matte white S 4:3 projection screen 182.9 cm (72") :
The long product name of Da-Lite i-Portalite 138x151 Matte white S 4:3 projection screen 182.9 cm (72"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projection screen i-Portalite 138x151 cm Matte white S Video format 4:3
More>>>
Da-Lite i-Portalite 138x151 Matte white S 4:3 projection screen 182.9 cm (72"):
The official description of Da-Lite i-Portalite 138x151 Matte white S 4:3 projection screen 182.9 cm (72") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The portable i-PortaLite with built-in eBeam®sensors, which is used using an eBeam®pointer, means one can present interactively at any desired location.
- i-PortaLite includes: portable projection screen fitted with eBeam®-sensors, PortaBag, integrated eBeam®technology with PC and Macintosh software, eBeam®-pointer, mains supply, adapter and connection cables.
- Lightweight, aluminium case with handle.
- Set up the legs, pull out the projection screen fabric and it is ready to use.
- The 'Plug&Play' system means you are working within minutes.
- Patented tensioning arm with pneumatic springs provide a flat projection screen fabric.
- Black border increases perceived clarity of projected image.
- Four legs, built into case, can be easily folded in and out.
- High-quality PortaBag with handy strap and impact-resistant wheels increases the mobility and provides protection during transport.

Short summary description Da-Lite i-Portalite 138x151 Matte white S 4:3 projection screen 182.9 cm (72"):
This short summary of the Da-Lite i-Portalite 138x151 Matte white S 4:3 projection screen 182.9 cm (72") data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Projection screen i-Portalite 138x151 Matte white S 4:3, 182.9 cm (72"), 146 cm, 110 cm, 4:3

Long summary description Da-Lite i-Portalite 138x151 Matte white S 4:3 projection screen 182.9 cm (72"):
This is an auto-generated long summary of Da-Lite i-Portalite 138x151 Matte white S 4:3 projection screen 182.9 cm (72") based on the first three specs of the first five spec groups.

Da-Lite Projection screen i-Portalite 138x151 Matte white S 4:3. Diagonal: 182.9 cm (72"), Viewable screen width (W): 146 cm, Viewable screen height (H): 110 cm, Native aspect ratio: 4:3

Performance
Diagonal (metric)
183 cm
Overall screen size (Height x Width)
138 x 151 cm
Diagonal *
182.9 cm (72")
Performance
Native aspect ratio *
4:3
Viewable screen height (H) *
110 cm
Viewable screen width (W) *
146 cm
Weight & dimensions
Weight
11 kg