location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite PortaLite 94x107 Datalux S 4:3 projection screen 127 cm (50")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PortaLite 94x107 Datalux S 4:3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10400011
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2023 15:08:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite PortaLite 94x107 Datalux S 4:3 projection screen 127 cm (50") :
The long product name of Da-Lite PortaLite 94x107 Datalux S 4:3 projection screen 127 cm (50"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projection screen PortaLite 94x107 cm Datalux S Video format 4:3
More>>>
Da-Lite PortaLite 94x107 Datalux S 4:3 projection screen 127 cm (50"):
The official description of Da-Lite PortaLite 94x107 Datalux S 4:3 projection screen 127 cm (50") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern designed portable projection screen available in various sizes and screen fabrics. Is the perfect solution for flexible use.
- Lightweight, aluminium case with handle.
- Set up the legs, pull out the projection screen fabric and it is ready to use.
- Four legs, built into case, can be easily folded in and out (with the exception of 50" table model).
- Table model 50", without legs, for placing on table.
- Patented tensioning arm with pneumatic springs facilitates flexible height adjustment and flat projection screen fabric.
- Flexible viewing-height adjustment via extra black border on the bottom.
- Black border increases perceived clarity of projected image.

Short summary description Da-Lite PortaLite 94x107 Datalux S 4:3 projection screen 127 cm (50"):
This short summary of the Da-Lite PortaLite 94x107 Datalux S 4:3 projection screen 127 cm (50") data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite PortaLite 94x107 Datalux S 4:3, 127 cm (50"), 102 cm, 76 cm, 4:3

Long summary description Da-Lite PortaLite 94x107 Datalux S 4:3 projection screen 127 cm (50"):
This is an auto-generated long summary of Da-Lite PortaLite 94x107 Datalux S 4:3 projection screen 127 cm (50") based on the first three specs of the first five spec groups.

Da-Lite PortaLite 94x107 Datalux S 4:3. Diagonal: 127 cm (50"), Viewable screen width (W): 102 cm, Viewable screen height (H): 76 cm, Native aspect ratio: 4:3

Performance
Diagonal (metric)
127 cm
Overall screen size (Height x Width)
94 x 107 cm
Diagonal *
127 cm (50")
Performance
Native aspect ratio *
4:3
Viewable screen height (H) *
76 cm
Viewable screen width (W) *
102 cm
Weight & dimensions
Weight
7 kg