location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Hapro Manual 200x200 High Power projection screen 1:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hapro Manual 200x200 High Power
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10300031
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Hapro Manual 200x200 High Power projection screen 1:1 :
The long product name of Da-Lite Hapro Manual 200x200 High Power projection screen 1:1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hapro Manual 200x200 High Power
More>>>
Da-Lite Hapro Manual 200x200 High Power projection screen 1:1:
The official description of Da-Lite Hapro Manual 200x200 High Power projection screen 1:1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The manual projection screens are operated using a crank or spring mechanism. The manual screens are ideal for applications in rooms where an electrical connection is either not possible or undesirable. Manual screens are extremely suitable for applications in classrooms, training rooms, meeting rooms as well as at home.

Top quality, crank-operated projection screen in a large selection of various aspect ratios, sizes and screen fabrics.

Mounting brackets and case are made of steel with galvanised inner side and white powder coated outside (RAL 9016) with light grey, plastic end caps.

- High Power: double-sided coated vinyl on a woven fiberglass support with black backing; high gain 2.8, viewing angle 25º L/R, weight approx. 680 gr/m² and thickness approx. 0.43 mm.
- Datalux M: double-sided calandered vinyl on a non woven fiberglass carrier with black backing; increased gain 1.5, viewing angle 35º L/R, weight approx. 1400 gr/m² and thickness approx. 1.0 mm.
- Video format (4:3) has a black border of 5 cm all around.
- Screen fabrics Matte White M, Datalux M and High Power.
- Formats square (1:1) and video (4:3).
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Square format (1:1) has a black border of 2.5 cm on left/right side (from 240 cm width, 5 cm border L/R).
- Matte White M: double-sided calandered vinyl on a non woven fiberglass support with black backing; gain 1.0, viewing angle 50º L/R, weight approx. 1350 gr/m² and thickness approx. 0.95 mm.
- Triangular support rolls away completely into case. Ideal for building in or recessed ceilings.
- Projecta products satisfy the strictest quality and safety requirements in Europe and are CE approved. Projecta ensures that the quality of its products are monitored by the TÜV/GS programme.

Short summary description Da-Lite Hapro Manual 200x200 High Power projection screen 1:1:
This short summary of the Da-Lite Hapro Manual 200x200 High Power projection screen 1:1 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Hapro Manual 200x200 High Power, 195 cm, 195 cm, 1:1

Long summary description Da-Lite Hapro Manual 200x200 High Power projection screen 1:1:
This is an auto-generated long summary of Da-Lite Hapro Manual 200x200 High Power projection screen 1:1 based on the first three specs of the first five spec groups.

Da-Lite Hapro Manual 200x200 High Power. Viewable screen width (W): 195 cm, Viewable screen height (H): 195 cm, Native aspect ratio: 1:1, Format: Square

Performance
Overall screen size (Height x Width)
200 x 200 cm
Format
Square
Native aspect ratio *
1:1
Viewable screen height (H) *
195 cm
Performance
Viewable screen width (W) *
195 cm
Weight & dimensions
Weight
22 kg
Case L1
2.13 m
Case L2
1149 - 1949 mm
Case L3
2.04 m