location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite SlimScreen 145x145 Matte White S projection screen 1:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SlimScreen 145x145 Matte White S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10200086
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Da-Lite SlimScreen 145x145 Matte White S projection screen 1:1 :
The long product name of Da-Lite SlimScreen 145x145 Matte White S projection screen 1:1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SlimScreen 145x145 Matte White S
More>>>
Da-Lite SlimScreen 145x145 Matte White S projection screen 1:1:
The official description of Da-Lite SlimScreen 145x145 Matte White S projection screen 1:1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Projecta SlimScreen
Basic manual projection screen with spring mechanism.

- Supplied in the most compact case.
- Easy to mount on a wall or ceiling using the integrated mounting brackets on each end cap.
- The screen locks into place at 11 cm intervals for flexible height adjustment. The intervals are at 15 cm for screen widths of 200 cm.

Customisation
- Extension of the projection screen surface with additional black drop. When the projection screen surface needs to be extended and a larger black border is required at the top or bottom, we adapt the surface to your specifications.
- The Projecta Screen Designer assists designing the projection screen that exactly meets the needs of the installation. Use this application to generate a PDF file with the specifications of the customised screen. E-mail or fax the drawing to Projecta to request a quotation.

Short summary description Da-Lite SlimScreen 145x145 Matte White S projection screen 1:1:
This short summary of the Da-Lite SlimScreen 145x145 Matte White S projection screen 1:1 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite SlimScreen 145x145 Matte White S, 140 cm, 140 cm, 1:1, Matte White

Long summary description Da-Lite SlimScreen 145x145 Matte White S projection screen 1:1:
This is an auto-generated long summary of Da-Lite SlimScreen 145x145 Matte White S projection screen 1:1 based on the first three specs of the first five spec groups.

Da-Lite SlimScreen 145x145 Matte White S. Viewable screen width (W): 140 cm, Viewable screen height (H): 140 cm, Native aspect ratio: 1:1, Screen surface: Matte White, Format: Square

Performance
Overall screen size (Height x Width)
145 x 145 cm
Screen surface
Matte White
Format
Square
Native aspect ratio *
1:1
Viewable screen height (H) *
140 cm
Viewable screen width (W) *
140 cm
Weight & dimensions
Weight
6 kg
Case L1
158.8 cm
Case L2
1566 mm
Case L3
149 cm
Logistics data
Harmonized System (HS) code
90106000
Country Distributor
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)