location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite ProCinema 123x160 High Contrast S projection screen 182.9 cm (72") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProCinema 123x160 High Contrast S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10200047
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite ProCinema 123x160 High Contrast S projection screen 182.9 cm (72") 4:3 :
The long product name of Da-Lite ProCinema 123x160 High Contrast S projection screen 182.9 cm (72") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProCinema 123x160 High Contrast S
More>>>
Da-Lite ProCinema 123x160 High Contrast S projection screen 182.9 cm (72") 4:3:
The official description of Da-Lite ProCinema 123x160 High Contrast S projection screen 182.9 cm (72") 4:3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The manual projection screens are operated using a crank or spring mechanism. The manual screens are ideal for applications in rooms where an electrical connection is either not possible or undesirable. Manual screens are extremely suitable for applications in classrooms, training rooms, meeting rooms as well as at home.

Broad range of compact, hand-operated projection screens with spring mechanism, equipped with an extra high black border at the top for optimal viewing height.

Case (88x88mm) of steel with galvanised inner side and dark grey (RAL 7021) or white (RAL 9016) powder coated outside, fitted with impact resistant plastic end caps.

- Smooth tensioning arm for fast and trouble-free rolling and retracting of projection screen fabric.
- Simple pull-out system locks at every desired viewing height.
- Screen fabric is taut because of the large metal roller and strong spring mechanism.
- Easy mounting on wall, ceiling and/or in soffit via integrated hanging brackets.
- Supplied complete with pull cord.
- High Contrast S: double-sided coated grey vinyl on a woven fiberglass support with black backing; gain 1,0 and viewing angle 45º L/R.
- Screen fabrics Matte White S and High Contrast S.
- Besides a black border of 5 cm all around, Video (4:3) and HDTV (16:9) formats also have an extra high, black border.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0 and viewing angle 50º L/R.
- Case colours in white and black.
- Projecta products satisfy the strictest quality and safety requirements in Europe and are CE approved. Projecta ensures that the quality of its products are monitored by the TÜV/GS programme.

Short summary description Da-Lite ProCinema 123x160 High Contrast S projection screen 182.9 cm (72") 4:3:
This short summary of the Da-Lite ProCinema 123x160 High Contrast S projection screen 182.9 cm (72") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite ProCinema 123x160 High Contrast S, 182.9 cm (72"), 146 cm, 110 cm, 4:3

Long summary description Da-Lite ProCinema 123x160 High Contrast S projection screen 182.9 cm (72") 4:3:
This is an auto-generated long summary of Da-Lite ProCinema 123x160 High Contrast S projection screen 182.9 cm (72") 4:3 based on the first three specs of the first five spec groups.

Da-Lite ProCinema 123x160 High Contrast S. Diagonal: 182.9 cm (72"), Viewable screen width (W): 146 cm, Viewable screen height (H): 110 cm, Native aspect ratio: 4:3

Performance
Diagonal (metric)
183 cm
Overall screen size (Height x Width)
123 x 160 cm
Diagonal *
182.9 cm (72")
Performance
Native aspect ratio *
4:3
Viewable screen height (H) *
110 cm
Viewable screen width (W) *
146 cm
Weight & dimensions
Weight
9 kg