Da-Lite logo

Da-Lite Tabscreen Electrol, High Contrast Cinema Vision projection screen 3.02 m (119") 16:9

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34585
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Da-Lite Tabscreen Electrol, High Contrast Cinema Vision projection screen 3.02 m (119") 16:9:

Da-Lite Tabscreen Electrol, High Contrast Cinema Vision, 3.02 m (119"), 2.64 m, 147 cm, 16:9, Black, Grey

Long summary description Da-Lite Tabscreen Electrol, High Contrast Cinema Vision projection screen 3.02 m (119") 16:9:

Da-Lite Tabscreen Electrol, High Contrast Cinema Vision. Diagonal: 3.02 m (119"), Viewable screen width (W): 2.64 m, Viewable screen height (H): 147 cm, Native aspect ratio: 16:9, Format: HDTV. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.