location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite TabScreen Electrol 157x208 Da-Tex Transparant projection screen 2.54 m (100") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TabScreen Electrol 157x208 Da-Tex Transparant
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10130213
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite TabScreen Electrol 157x208 Da-Tex Transparant projection screen 2.54 m (100") 4:3 :
The long product name of Da-Lite TabScreen Electrol 157x208 Da-Tex Transparant projection screen 2.54 m (100") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TabScreen Electrol 157x208 cm / Da-Tex Transparant / 4:3
More>>>
Da-Lite TabScreen Electrol 157x208 Da-Tex Transparant projection screen 2.54 m (100") 4:3:
The official description of Da-Lite TabScreen Electrol 157x208 Da-Tex Transparant projection screen 2.54 m (100") 4:3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exclusive, electrically operated projection screen with tensioning system for a flat projection screen fabric under all circumstances.
- Stylish projection screen with black, aluminium case.
- A perfectly taut projection screen fabric is facilitated with tensioned cords on both sides and a weighted slat bar.
- Supplied with extra high, black border on upper side for realisation of ideal viewing height.
- Black border increases perceived clarity of projected image.
- Automatic stop for rolling in and out guarantees long lifespan of projection screen fabric.
- Slat bar rolls away into the case completely.

Short summary description Da-Lite TabScreen Electrol 157x208 Da-Tex Transparant projection screen 2.54 m (100") 4:3:
This short summary of the Da-Lite TabScreen Electrol 157x208 Da-Tex Transparant projection screen 2.54 m (100") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite TabScreen Electrol 157x208 Da-Tex Transparant, 2.54 m (100"), 2.03 m, 152 cm, 4:3

Long summary description Da-Lite TabScreen Electrol 157x208 Da-Tex Transparant projection screen 2.54 m (100") 4:3:
This is an auto-generated long summary of Da-Lite TabScreen Electrol 157x208 Da-Tex Transparant projection screen 2.54 m (100") 4:3 based on the first three specs of the first five spec groups.

Da-Lite TabScreen Electrol 157x208 Da-Tex Transparant. Diagonal: 2.54 m (100"), Viewable screen width (W): 2.03 m, Viewable screen height (H): 152 cm, Native aspect ratio: 4:3

Performance
Diagonal (metric)
254 cm
Overall screen size (Height x Width)
157 x 208 cm
Diagonal *
2.54 m (100")
Native aspect ratio *
4:3
Performance
Viewable screen height (H) *
152 cm
Viewable screen width (W) *
2.03 m
Weight & dimensions
Dimensions (WxDxH)
2600 x 143 x 160 mm
Weight
33 kg