location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite GiantKing Electrol 600x900 Matte White Sound projection screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GiantKing Electrol 600x900 Matte White Sound
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10130049
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8700101300499
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite GiantKing Electrol 600x900 Matte White Sound projection screen :
The long product name of Da-Lite GiantKing Electrol 600x900 Matte White Sound projection screen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GiantKing Electrol 600x900 cm / Matte White Sound
More>>>
Da-Lite GiantKing Electrol 600x900 Matte White Sound projection screen:
The official description of Da-Lite GiantKing Electrol 600x900 Matte White Sound projection screen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Large image projection screen available in 2 sturdy screen fabricse in widths of 7 to 10 metres.
- Projection screen fabrics comply with the highest standard for fire safety (M1).
- Robust case with strong motor.
- Pre-programmed final setting for rolling in and out of projection screen fabric makes rapid installation possible.
- Powerful motor with 5-year guarantee and CE quality mark.
- Mounting via 3 brackets on top or rear of case.

Short summary description Da-Lite GiantKing Electrol 600x900 Matte White Sound projection screen:
This short summary of the Da-Lite GiantKing Electrol 600x900 Matte White Sound projection screen data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite GiantKing Electrol 600x900 Matte White Sound, 9 m, 6 m

Long summary description Da-Lite GiantKing Electrol 600x900 Matte White Sound projection screen:
This is an auto-generated long summary of Da-Lite GiantKing Electrol 600x900 Matte White Sound projection screen based on the first three specs of the first five spec groups.

Da-Lite GiantKing Electrol 600x900 Matte White Sound. Viewable screen width (W): 9 m, Viewable screen height (H): 6 m

Performance
Overall screen size (Height x Width)
600 x 900 cm
Viewable screen height (H) *
6 m
Viewable screen width (W) *
9 m
Weight & dimensions
Dimensions (WxDxH)
9200 x 340 x 280 mm
Weight
375 kg
Logistics data
Harmonized System (HS) code
90106000
Country Distributor
Belgium 2 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)