location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite VariVision Electrol 180 Matte White S projection screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VariVision Electrol 180 Matte White S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10100501
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite VariVision Electrol 180 Matte White S projection screen :
The long product name of Da-Lite VariVision Electrol 180 Matte White S projection screen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VariVision Electrol 180 Matte White S
More>>>
Da-Lite VariVision Electrol 180 Matte White S projection screen:
The official description of Da-Lite VariVision Electrol 180 Matte White S projection screen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The electrical projection screens from Projecta are ideal when heavy demands are placed on the projection screen. The projection screens are equipped with an excellent quality projection screen fabric and a roll mechanism that guarantees a perfectly flat-hanging screen fabric under any circumstances. The integrated quiet and strong motors are supplied standard with a five year guarantee.

VariVision Electrol

Top quality, electrically operated projection screen with automatic adjustment to 3 desired aspect ratios. Very suitable for Home Cinema.

Aluminium case with an integrated mounting system and a black door.
Horizontal masking system patented by Projecta BV.

- Somfy motor with 32 RPM (revolutions per minute) and 90 Watts.
- All electrical projection screens satisfy the following product safety standards: IEC 60335-1; 60335-2; DIN19045-5 and IEC 61000 for Electro Magnetic Compatibility.
- Infrared remote control compatible with universal programmable remote controls.
- Supplied brackets for mounting on wall or ceiling can be mounted at variable distances.
- With special bracket for easy mounting on wall or ceiling.
- Quiet, fast motor with 5-year guarantee.
- Matte White S: double-sided laminated vinyl on a woven fiberglass support with black backing; gain 1.0, viewing angle 50º L/R, weight approx. 425 gr/m² and thickness approx. 0.34 mm.
- High Contrast S: double-sided coated grey vinyl on a woven fiberglass support with black backing; gain 1,0, viewing angle 45º L/R, weight approx. 540 gr/m² and thickness approx. 0.36 mm.
- Screen fabrics Matte White S and High Contrast S.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Projection screen fabric has a black border of 5 cm on left and right side and a black border on the upper and lower side (height depends on image ratio).
- Extra desired image ratio freely programmable.
- Rolling/re-tracking as standard programmed for video (4:3), HDTV (16:9) and cinema (2.35:1) formats.
- Projecta products satisfy the strictest quality and safety requirements in Europe and are CE approved. Projecta ensures that the quality of its products are monitored by the TÜV/GS programme.

Short summary description Da-Lite VariVision Electrol 180 Matte White S projection screen:
This short summary of the Da-Lite VariVision Electrol 180 Matte White S projection screen data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite VariVision Electrol 180 Matte White S, 37.5 s, 22 kg, 2.01 m, 900 mm, 193.5 cm

Long summary description Da-Lite VariVision Electrol 180 Matte White S projection screen:
This is an auto-generated long summary of Da-Lite VariVision Electrol 180 Matte White S projection screen based on the first three specs of the first five spec groups.

Da-Lite VariVision Electrol 180 Matte White S. Projection screen rolling time (up/down): 37.5 s. Weight: 22 kg, Case L1: 2.01 m, Case L2: 900 mm

Performance
Projection screen rolling time (up/down)
37.5 s
Weight & dimensions
Weight
22 kg
Case L1
2.01 m
Case L2
900 mm
Case L3
193.5 cm