location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Elpro Large Electrol 350x400 Datalux M projection screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elpro Large Electrol 350x400 Datalux M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10100323
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Elpro Large Electrol 350x400 Datalux M projection screen :
The long product name of Da-Lite Elpro Large Electrol 350x400 Datalux M projection screen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elpro Large Electrol 350x400 Datalux M
More>>>
Da-Lite Elpro Large Electrol 350x400 Datalux M projection screen:
The official description of Da-Lite Elpro Large Electrol 350x400 Datalux M projection screen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Projecta also supplies extra large image projection screens in widths up to 20 metres. The projection screen fabrics roll into the sturdy case using strong motors. The fabrics satisfy the highest standards for fire safety. The choice of a large image projection screens requires a great deal of attention and preparation.

Elpro Large Electrol
Large image projection screens with choice from two screen fabric types, available in widths from 3.5 to 5 metres.

Case of steel with galvanised inner side and white powder coated outside (RAL 9016).

- Motor equipped with electric brake to prevent unintended roll out and thermal overload cut-out.
- Pre programmed final setting for rolling in and out of projection screen fabric makes rapid installation possible.
- Supplied complete with 3-metre connection cable and separate wall switch.
- All electrical projection screens satisfy the following product safety standards: IEC 60335-1; 60335-2; DIN19045-5 and IEC 61000 for Electro Magnetic Compatibility.
- Somfy motor with 12 RPM (revolutions per minute) and 240 Watts.
- Direct, easy to mount to the wall and ceiling with included brackets.
- Quiet, fast motor with 5-year guarantee.
- Matte White M: double-sided calandered vinyl on a non woven fiberglass support with black backing; gain 1.0 and viewing angle 50º L/R.
- Datalux M: double-sided calandered vinyl on a non woven fiberglass carrier with black backing; high gain 1.5 and viewing angle 35º L/R.
- Screen fabrics Matte White M and Datalux M.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Available with a 5-cm border all around for increased perceived clarity.
- Available with a 5-cm border all around for increased perceived clarity.
- Projecta products satisfy the strictest quality and safety requirements in Europe and are CE approved. Projecta ensures that the quality of its products are monitored by the TÜV/GS programme.
- Sturdy case with fast, quiet motor.

Short summary description Da-Lite Elpro Large Electrol 350x400 Datalux M projection screen:
This short summary of the Da-Lite Elpro Large Electrol 350x400 Datalux M projection screen data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Elpro Large Electrol 350x400 Datalux M, 3.9 m, 3.4 m

Long summary description Da-Lite Elpro Large Electrol 350x400 Datalux M projection screen:
This is an auto-generated long summary of Da-Lite Elpro Large Electrol 350x400 Datalux M projection screen based on the first three specs of the first five spec groups.

Da-Lite Elpro Large Electrol 350x400 Datalux M. Viewable screen width (W): 3.9 m, Viewable screen height (H): 3.4 m

Performance
Overall screen size (Height x Width)
350 x 400 cm
Projection screen rolling time (up/down)
33 s
Viewable screen height (H) *
3.4 m
Viewable screen width (W) *
3.9 m
Design
Borders
5 cm
Weight & dimensions
Weight
81 kg
Case L1
4.17 m
Case L2
4144 mm
Case L3
4.08 m