location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Compact Electrol 200x200 Datalux S projection screen 1:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Electrol 200x200 Datalux S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10100081
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Da-Lite Compact Electrol 200x200 Datalux S projection screen 1:1 :
The long product name of Da-Lite Compact Electrol 200x200 Datalux S projection screen 1:1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact Electrol 200x200 Datalux S
More>>>
Da-Lite Compact Electrol 200x200 Datalux S projection screen 1:1:
The official description of Da-Lite Compact Electrol 200x200 Datalux S projection screen 1:1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Easy to mount onto a wall or ceiling thanks to the Easy Install system.
- The possibilities offered by Easy Install Plug and Play make connecting the screen fast and easy. The many Easy Install accessories are convenient and fast to use.
- The case and the projection screen surface can be made to exactly the right size and the case and slat bar are available in any colour for optimal integration into any interior.
- The automatic stop employed when extending and retracting the projection screen surface guarantees a long life span.

- Shorten or reduce the width of the projection screen surface.
- Shorten the case and shorten or reduce the width of the projection screen surface.
- Paint the case, slat bar and plastic components in a different RAL colour. When the screen needs to match a specific colour scheme, we can paint the case in any colour specified.
- Reverse installation of the surface so that the projection side is located to the rear. Specify this method when the projection screen surface needs to exit the case reversely because the normal screen path is obstructed by an obstacle or because the case is to be mounted to a beam. Note that there are two reverse installation options. The projection screen fabric can either be configured to exit the case at the front or the mounting brackets can be mounted in reverse. Indicate clearly what your requirement is so that Projecta can produce the screen required.
- Extension of the projection screen surface. If required and technically feasible, Projecta installs a longer projection surface in the case.
- Projection surface without black borders.
- Extension of the projection screen surface with additional black drop. When the projection screen surface needs to be extended and a larger black border is required at the top or bottom, we adapt the surface to your specifications.
- Motor positioned on the right rather than on the left. When the motor and connection box need to be positioned on the right to make connection easier, we adapt the screen to suit.
- The Projecta Screen Designer assists designing the projection screen that exactly meets the needs of the installation. Use this application to generate a PDF file with the specifications of the customised screen. E-mail or fax the drawing to Projecta to request a quotation. www.projectascreens.com/screendesigner

Short summary description Da-Lite Compact Electrol 200x200 Datalux S projection screen 1:1:
This short summary of the Da-Lite Compact Electrol 200x200 Datalux S projection screen 1:1 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Compact Electrol 200x200 Datalux S, 195 cm, 195 cm, 1:1, Datalux

Long summary description Da-Lite Compact Electrol 200x200 Datalux S projection screen 1:1:
This is an auto-generated long summary of Da-Lite Compact Electrol 200x200 Datalux S projection screen 1:1 based on the first three specs of the first five spec groups.

Da-Lite Compact Electrol 200x200 Datalux S. Viewable screen width (W): 195 cm, Viewable screen height (H): 195 cm, Native aspect ratio: 1:1, Screen surface: Datalux, Format: Square

Performance
Overall screen size (Height x Width)
200 x 200 cm
Projection screen rolling time (up/down)
34 s
Screen surface
Datalux
Format
Square
Native aspect ratio *
1:1
Performance
Viewable screen height (H) *
195 cm
Viewable screen width (W) *
195 cm
Weight & dimensions
Weight
14 kg
Case L1
2.13 m
Case L2
1954 mm
Case L3
2.04 m
Country Distributor
United Kingdom 1 distributor(s)