location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DFL-700 SMB Firewall hardware firewall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFL-700 SMB Firewall
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFL-700/E show
Show alternative article codes used in the online market place
Category :
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DFL-700 SMB Firewall hardware firewall :
The short editorial description of D-Link DFL-700 SMB Firewall hardware firewall

DFL-700 SMB Firewall
More>>>
D-Link DFL-700 SMB Firewall hardware firewall:
The official marketing text of D-Link DFL-700 SMB Firewall hardware firewall as supplied by the manufacturer

D-Link's DFL-700 is an easy-to deploy firewall designed for small and medium enterprises (SMEs), workgroups, and departments that require superior price/performance. This device is a powerful security solution that provides integrated Network Address Translation (NAT), Firewall, Content Filtering, IDS protection, bandwidth management as well as Virtual Private Network (VPN) support. The DFL-700 includes a WAN link support, a trusted LAN port, and a DMZ port to support local e-mail and web servers, and is compact enough to fit anywhere. With an intuitive web-based interface and simple process, the DFL-700 provides users with easy installation.

Multi-Function Security Application
The DFL-700 features functions typically found from enterprise- grade firewalls, such as Stateful Packet Inspection (SPI), detect/drop intruding packets, embedded VPN, a physical DMZ port, multiple- mapped IPs and multiple virtual servers. The DFL-700 connects your office easily to a broadband modem such as cable or DSL through an external 10/100BASE-TX WAN port.

Full Firewall Functions
The DFL-700 provides complete firewall functions, including the NAT mode, PAT (Port Address Translation) mode, Transparent mode, Routing mode and SPI. It also supports customized policy and virtual server configuration. Administrators can easily manage the network through graphical statistics in a logging/monitoring system.

High Performance IPSec VPN Support
The DFL-700 is equipped with embedded VPN support, allowing you to create multiple IPSec tunnels to remote sites/clients. IPSec on the DFL-700 uses strong encryption with DES, 3DES, AES and Automated Key Management via IKE/ISAKMP. A VPN tunnel can be activated from the DFL-700 to a remote site or a mobile user for secured traffic flow using triple DES encryption. This offers users away to confidentially access and transfer sensitive information. Multiple VPN tunnels may be easily created without the need to setup IKE (Internet Key Exchange) policies.

Access Control List (ACL)
URL blocking is part of basic features offered by DFL-700. This function provides the benefit of limiting access to undesirable Internet sites. Logs of real-time Internet traffic, alarms of Internet
attacks, and notice of web-browsing activities are logged and can be reported through e-mail notification.

DFL-700 supports Radius authentication so you can make use of your existing Radius Server and user information.

Advanced Features for Complete Protection
DFL-700 provides advanced features including Content filtering, IDS (Intrusion Detection System), Bandwidth Management for complete solution protection to users' Network. Content Filtering lets you filter/protect your network with customized policy. Bandwidth management guarantees bandwidth for different services.

The DFL-700 protects your network from attacks. It can be configured to log all attacks, locate the source IP address generating the attack, send the attack report notification to a specified e-mail address and establish policies to restrict incoming traffic from specific IP address sources. Network administrators can set e-mail addresses to receive alert message from the DFL-700. When intrusion events are detected, the DFL-700 will log them and send alert e-mail, and the administrator can check the log file on the router
to find out what happened.

1 DMZ Port, 1 Trusted LAN Port
The DFL-700 includes an auto-sensing 10/100BASE-TX LAN ports that connect to your internal office network, and a physical DMZ (Demilitarized Zone) port that can connect your Web, mail or FTP servers for access from the Internet. The DMZ function is useful because it alleviates congested server traffic from entering the Internal network, while protecting your other office computers from Internet attacks by hiding them behind the firewall.

Easy Setup
The DFL-700 provides an easy-to-use interface that is password- protected but still easily accessible through any Internet browser. Incoming and outgoing policies for firewall traffic, as well as configuration can be easily set up through this web-based interface.

Features:
- 1 10/100BASE-TX LAN port, 1 10/100BASE-TX DMZ port
- 1 10/100BASE-TX WAN port for cable/DSL modem connection
- IPSec VPN tunneling support, 200 tunnels supported
- IPSec VPN pass throughput support
- Aggressive/Main client mode for VPN
- Stateful Packet Inspection (SPI) firewall protection
- Denial of Service (DoS) and DDoS attack blocking
- Network Address Translation (NAT)/Network Address Port Translation (NAPT)
- NAT Application Level Gateway (ALG) support
- DHCP server/client and parental control
- Content filtering, URL/domain blocking and key word check
- Web-based configuration management & real-time monitoring

Short summary description D-Link DFL-700 SMB Firewall hardware firewall:
This short summary of the D-Link DFL-700 SMB Firewall hardware firewall data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DFL-700 SMB Firewall, 100 Mbit/s, 300 MHz, 3DES, DES, NAT, SPI, DoS, ICMP Filter, MADI, - IPSec PPTP, L2TP - IPSec/PPTP/L2TP pass through, Ethernet, Fast Ethernet

Long summary description D-Link DFL-700 SMB Firewall hardware firewall:
This is an auto-generated long summary of D-Link DFL-700 SMB Firewall hardware firewall based on the first three specs of the first five spec groups.

D-Link DFL-700 SMB Firewall. Maximum data transfer rate: 100 Mbit/s. Processor frequency: 300 MHz. Security algorithms: 3DES, DES, Firewall security: NAT, SPI, DoS, ICMP Filter, MADI, VPN support: - IPSec PPTP, L2TP - IPSec/PPTP/L2TP pass through. Data link protocols: Ethernet, Fast Ethernet, Management protocols: SNTP, SNMP, HTTPS. LED indicators: LAN, Power, Status, WAN

Data transmission
Maximum data transfer rate
100 Mbit/s
Performance
Processor frequency
300 MHz
Network
VPN tunnels quantity
200
Security
Security algorithms
3DES, DES
Firewall security
NAT, SPI, DoS, ICMP Filter, MADI
VPN support
- IPSec PPTP, L2TP - IPSec/PPTP/L2TP pass through
Protocols
Data link protocols
Ethernet, Fast Ethernet
Management protocols
SNTP, SNMP, HTTPS
Management features
LED indicators
LAN, Power, Status, WAN
Ports & interfaces
Connectivity technology
Wired
Power
Power consumption (typical)
15 W
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
235 x 162 x 35.6 mm
Weight
513 g
Other features
I/O ports
1x 10/100BASE-TX LAN 1x 10/100BASE-TX DMZ 1x 10/100BASE-TX WAN 1x Serial COM (console) 1x Power
Safety
UL, TUV/GS, LVD (EN60950), ICSA
Authentication method
MD5 & SHA-1, User Authentication
Networking features
WAN, LAN
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:03:13
Uk has collected 1 expert review for D-Link DFL-700 SMB Firewall hardware firewall and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
zdnet.co.uk
Updated:
2016-11-14 20:03:13
This richly-featured gateway and firewall allows IT managers in small/medium-sized businesses to secure their networks easily.
80%
Country Distributor
United Kingdom 1 distributor(s)