location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CYBEX Sirona SX2 i-Size

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CYBEX Check ‘CYBEX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sirona SX2 i-Size
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
521003071
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4063846164172
Category:
Car seats are small seats placed on normal car seats and attached with the seat belt. They are designed specifically to protect children from injury or death during collisions.
Baby Car Seats Check ‘CYBEX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CYBEX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:53:50
The date of the most recent change of this product data-sheet in Icecat.
CYBEX 521003071 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CYBEX Sirona SX2 i-Size
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Quick and easy to get your child onboard
  • - Comfortable travel in the safest position
  • - Preset side-protection for error-free installation
Long product name CYBEX Sirona SX2 i-Size :
The long product name of CYBEX Sirona SX2 i-Size. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-Size, 360°, 61 – 105 cm, 710 x 490 x 680 mm, Navy Blue
More>>>
Short summary description CYBEX Sirona SX2 i-Size:
This short summary of the CYBEX Sirona SX2 i-Size data-sheet is auto-generated and uses the product title and the first six key specs.

CYBEX Sirona SX2 i-Size, ISOFIX, 0+/1 (0 - 18 kg; 0 - 4 years), 3-point, Side protection, Headrest, Washable cover

Long summary description CYBEX Sirona SX2 i-Size:
This is an auto-generated long summary of CYBEX Sirona SX2 i-Size based on the first three specs of the first five spec groups.

CYBEX Sirona SX2 i-Size. Car seat group: 0+/1 (0 - 18 kg; 0 - 4 years), Mounting type: ISOFIX, Belt fastening type: 3-point. Width: 490 mm, Depth: 710 mm, Height: 680 mm