More>>>
Short summary description Curaprox CHS 300 Power Duo 2 pc(s) White:
This short summary of the Curaprox CHS 300 Power Duo 2 pc(s) White data-sheet is auto-generated and uses the product title and the first six key specs.
Curaprox CHS 300 Power Duo, 2 pc(s), White, Curaprox Hydrosonic CHS 100 & Hydrosonic Black is White, Blister
Long summary description Curaprox CHS 300 Power Duo 2 pc(s) White:
This is an auto-generated long summary of Curaprox CHS 300 Power Duo 2 pc(s) White based on the first three specs of the first five spec groups.
Curaprox CHS 300 Power Duo. Number of brush heads included: 2 pc(s), Product colour: White, Compatibility: Curaprox Hydrosonic CHS 100 & Hydrosonic Black is White. Package type: Blister