More>>>
Short summary description Crocs Crocband Rainbow Band Clog 23-24 Clogs Unisex Green, Orange:
This short summary of the Crocs Crocband Rainbow Band Clog 23-24 Clogs Unisex Green, Orange data-sheet is auto-generated and uses the product title and the first six key specs.
Crocs Crocband Rainbow Band Clog 23-24, Clogs, Unisex, Baby (0 - 2 years), Green, Orange, Monochromatic, 23/24
Long summary description Crocs Crocband Rainbow Band Clog 23-24 Clogs Unisex Green, Orange:
This is an auto-generated long summary of Crocs Crocband Rainbow Band Clog 23-24 Clogs Unisex Green, Orange based on the first three specs of the first five spec groups.
Crocs Crocband Rainbow Band Clog 23-24. Shoes type: Clogs, Gender: Unisex, Consumer life stage: Baby (0 - 2 years). Outsole material: Leather, Upper material: Ethylene Vinyl Acetate (EVA), Outsole details: Croslite