Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Iconic Crocs comfort™: original Croslite™ foam cushion
- - Non-marking outsoles
- - Convertible heel strap offers a secure fit
- - Odor-resistant, easy to clean
Long product name Crocs Classic Clog Clogs Unisex Mint colour
:
Classic Clog, EU 22/23
The long product name of Crocs Classic Clog Clogs Unisex Mint colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Classic Clog, EU 22/23
More>>>
Short summary description Crocs Classic Clog Clogs Unisex Mint colour:
This short summary of the Crocs Classic Clog Clogs Unisex Mint colour data-sheet is auto-generated and uses the product title and the first six key specs.
Crocs Classic Clog, Clogs, Unisex, Baby (0 - 2 years), Mint colour, Monochromatic, 22/23
Long summary description Crocs Classic Clog Clogs Unisex Mint colour:
This is an auto-generated long summary of Crocs Classic Clog Clogs Unisex Mint colour based on the first three specs of the first five spec groups.
Crocs Classic Clog. Shoes type: Clogs, Gender: Unisex, Consumer life stage: Baby (0 - 2 years). Outsole material: Ethylene Vinyl Acetate (EVA), Upper material: Ethylene Vinyl Acetate (EVA), Outsole details: Croslite