Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Waterproof
- - Slimmer, sleeker shape designed just for women
- - Croslite™ material construction makes it incredibly light
- - Lace detail at collar
- - Lined footbed for step-in comfort
- - Rubber outsole pods improve traction and durability
- - Dual Crocs Comfort™: foam footbed on top of a Croslite™ foam outsole
Long product name Crocs Freesail Rain boots Female Yellow
:
Freesail, Yellow, 39-40
The long product name of Crocs Freesail Rain boots Female Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Freesail, Yellow, 39-40
More>>>
Short summary description Crocs Freesail Rain boots Female Yellow:
This short summary of the Crocs Freesail Rain boots Female Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Crocs Freesail, Boots, Rain boots, Female, Adult, Yellow, Monochromatic
Long summary description Crocs Freesail Rain boots Female Yellow:
This is an auto-generated long summary of Crocs Freesail Rain boots Female Yellow based on the first three specs of the first five spec groups.
Crocs Freesail. Boots/booties type: Boots, Boots/booties style: Rain boots, Gender: Female. Outsole material: Rubber, Upper material: Rubber