Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Ventilation ports add breathability and help water and debris drain away
- - Water-friendly and buoyant; weighs only ounces
- - Fully molded Crocs Croslite™ material for signature Crocs comfort
- - Heel strap offers a secure fit
- - Odor-resistant, easy to clean, and quick to dry
- - Lightweight, non-marking soles
- - Fit style: Roomy – generous in length and width
Long product name Crocs Classic Male Blue
:
Classic, Chambray Blue, 41-42
The long product name of Crocs Classic Male Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Classic, Chambray Blue, 41-42
More>>>
Short summary description Crocs Classic Male Blue:
This short summary of the Crocs Classic Male Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Crocs Classic, Male, Adult, Blue, Monochromatic, 41 - 42, Closed toe
Long summary description Crocs Classic Male Blue:
This is an auto-generated long summary of Crocs Classic Male Blue based on the first three specs of the first five spec groups.
Crocs Classic. Gender: Male, Consumer life stage: Adult, Product main colour: Blue. Outsole details: Croslite