Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Flash memory 4 GB
- - Audio formats supported: MP3, WMA Headphone connectivity: 3.5 mm
- - Interface: USB 2.0
More>>>
Short summary description Cresta MP029 4 GB Blue:
This short summary of the Cresta MP029 4 GB Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Cresta MP029, 4 GB, USB 2.0, Blue
Long summary description Cresta MP029 4 GB Blue:
This is an auto-generated long summary of Cresta MP029 4 GB Blue based on the first three specs of the first five spec groups.
Cresta MP029. Total storage capacity: 4 GB. Interface: USB 2.0. Product colour: Blue