location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Crespo R/253 Polyester Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Crespo Check ‘Crespo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R/253
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1109994
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421228080001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Crespo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2022 01:01:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Crespo R/253 Polyester Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal net for use under the table top
  • - Suitable for all brands of camping tables with its Velcro attachment
  • - Ideal for storage of newspapers, magazines, telephone etc
Long product name Crespo R/253 Polyester Black :
The long product name of Crespo R/253 Polyester Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Storage net - Table - Large - Universal
More>>>
Short summary description Crespo R/253 Polyester Black:
This short summary of the Crespo R/253 Polyester Black data-sheet is auto-generated and uses the product title and the first six key specs.

Crespo R/253, Rope, Polyester, Black, Monochromatic, 470 mm, 850 mm

Long summary description Crespo R/253 Polyester Black:
This is an auto-generated long summary of Crespo R/253 Polyester Black based on the first three specs of the first five spec groups.

Crespo R/253. Mounting type: Rope, Material: Polyester, Product colour: Black. Width: 470 mm, Depth: 850 mm, Height: 80 mm