This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Creative Labs ZEN NANO PLUS 1GB ORANGE BLACK Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZEN NANO PLUS 1GB ORANGE BLACK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF163300044
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited hardware warranty
Long product name Creative Labs ZEN NANO PLUS 1GB ORANGE BLACK Black, Orange :
The short editorial description of Creative Labs ZEN NANO PLUS 1GB ORANGE BLACK Black, Orange

ZEN NANO PLUS 1GB ORANGE BLACK
More>>>
Short summary description Creative Labs ZEN NANO PLUS 1GB ORANGE BLACK Black, Orange:
This short summary of the Creative Labs ZEN NANO PLUS 1GB ORANGE BLACK Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs ZEN NANO PLUS 1GB ORANGE BLACK, 1 GB, LCD, FM radio, 34 g, Black, Orange

Long summary description Creative Labs ZEN NANO PLUS 1GB ORANGE BLACK Black, Orange:
This is an auto-generated long summary of Creative Labs ZEN NANO PLUS 1GB ORANGE BLACK Black, Orange based on the first three specs of the first five spec groups.

Creative Labs ZEN NANO PLUS 1GB ORANGE BLACK. Total storage capacity: 1 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 18 h. Weight: 34 g. Product colour: Black, Orange

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:52:00
Uk has collected 22 expert reviews for Creative Labs ZEN NANO PLUS 1GB ORANGE BLACK Black, Orange and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-01-03 12:52:00
Creatives competitor to Apples iPod Shuffle is excellent value. It comes with a screen and FM radio. Battery life from AAA cells is good, but its a shame theres no rechargeable battery. The player has few controls but we found them intuitive. It...
100%
itreviews.com
Updated:
2014-01-03 12:52:00
tiny 512MB WMA and MP3 music player: Creative offers its flash memory Zen Nano Plus music player in three capacities (256MB, 512MB and 1GB) and a choice of colours including black and white, however we reckon our white 512MB sample was more like...
0%
T3.com
Updated:
2014-01-03 12:52:00
From iPod-style white to fire-engine red, this chic players available in 10 different colours.Its kitted out with quite a small display, but thanks to the combination of a simple rocker switch and cleverly laid-out menus, taking control is a cinch...
Good Easy to use, Looks good, Lots of colour choices...
Bad Comparatively short battery life, Small display...
Bottom line A user-friendly player, but the battery life isnt long enough to really impress.
60%
pcadvisor.co.uk
Updated:
2014-01-03 12:52:00
As a result of a glitch in the magazine production process (namely a reviews editor losing it on his desk), this dinky player was beaten to the pages of by its iPod namesake. Dont be fooled, though: Creative was the first to use the Nano moniker...
Bottom line Creative shows, once again, it owns the space it created – the Nano Plus is a worthy successor to the firms tradition in this form factor. The lack of a built-in USB plug is a slight niggle, but everything else is above par. Creative probably wont g...
80%
goodgearguide.com.au
Updated:
2014-01-03 12:52:00
Creatives matchbox-size Zen Nano Plus is in direct competition with Apples iPod Shuffle. If you can look beyond the iPods fashion appeal, the Zen Nano Plus is much more versatile. Creative has crammed as many features as it can into a device about t...
70%
pcworld.com_techhive.com
Updated:
2014-01-03 12:52:00
Creatives 1GB Zen Nano Plus turned in great results in PC Worlds new audio-quality tests, and, at $109 (as of 4/13/06), the inexpensive flash-based player is quite full-featured. The Nano Plus includes an FM tuner and records from a variety of source...
Good Topnotch audio quality, Armband included...
Bad Earbuds are mediocre...
83%
avecmobile.com
Updated:
2014-01-03 12:52:00
512MB or 1GB storage capacity. The device can play digital music saved in MP3 and WMA formats. The product can also play copy-protected WMA tracks sold by online music shops and copy-protected audio books from Audible.com. The built-in FM radio lets yo...
80%
dvhardware.net
Updated:
2014-01-03 12:52:00
The Creative Zen Nano Plus MP3 player (1 gigabyte, £43.20) comes in 10 colours and is available in 512MB of flash memory to store up to 250 tracks and 1GB of flash memory to store up to 500 tracks. The sound quality for MP3 is excellent and even better...
100%
v3.co.uk
Updated:
2014-01-03 12:52:00
Light, colourful and multi-functional. But its not just the Nanos name that evokes Déjà vu...
80%
Digitaltrends.com
Updated:
2014-01-03 12:52:00
The Creative Nano packs a ton of features in an incredibly tiny MP3 player.
80%
pcreview.co.uk
Updated:
2014-01-03 12:52:00
A look at the Creative Zen Nano MP3 player We’re always on the lookout for ‘bang for our buck’. Most of us are more than willing to shop around for the lowest price (something made inherently easy with internet based shopping, and variou...
0%
pcmag.com
Updated:
2014-01-03 12:52:00
The Zen Nano Plus is a good choice if youre looking for a versatile, tiny player to take to the gym or on your commute. Specs: Player Type: Flash MP3 Player, Radio: Yes, Recording, Voice: Yes, Recording, Line In: Yes, Weight: 1.2 oz, Audio Ba...
70%