location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Creative Labs EP-480 Earphones Silver Headphones Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-480 Earphones Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MZ0170AA018
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs EP-480 Earphones Silver Headphones Wired :
  • - Silver Headphones
  • - Wired
  • - Intraaural 20 - 20000 Hz 32 Ω 112 dB
Warranty: 1-year limited hardware warranty
Long product name Creative Labs EP-480 Earphones Silver Headphones Wired :
The short editorial description of Creative Labs EP-480 Earphones Silver Headphones Wired

Creative Earphones EP-480 Silver
More>>>
Short summary description Creative Labs EP-480 Earphones Silver Headphones Wired:
This short summary of the Creative Labs EP-480 Earphones Silver Headphones Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs EP-480 Earphones Silver, Wired, 20 - 20000 Hz, 15 g, Headphones, Silver

Long summary description Creative Labs EP-480 Earphones Silver Headphones Wired:
This is an auto-generated long summary of Creative Labs EP-480 Earphones Silver Headphones Wired based on the first three specs of the first five spec groups.

Creative Labs EP-480 Earphones Silver. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 15 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:14:48
Uk has collected 3 expert reviews for Creative Labs EP-480 Earphones Silver Headphones Wired and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs EP-480, black Headphones Wired
(show image)
51MZ0170AA039 EP-480, black 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs EP-480 Earphones Dark Blue Headphones Wired
(show image)
51MZ0170AA010 EP-480 Earphones Dark Blue 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs EP-480 Earphones Red Headphones Wired
(show image)
51MZ0170AA013 EP-480 Earphones Red 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs EP-480 Earphones Orange Headphones Wired
(show image)
51MZ0170AA012 EP-480 Earphones Orange 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs EP-480 Earphones Purple Headphones Wired
(show image)
51MZ0170AA016 EP-480 Earphones Purple 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs EP-480 Earphones Light Blue Headphones Wired
(show image)
51MZ0170AA011 EP-480 Earphones Light Blue 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs EP-480 Earphones Pink Headphones Wired
(show image)
51MZ0170AA017 EP-480 Earphones Pink 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs EP-480 Earphones Green Headphones Wired
(show image)
51MZ0170AA014 EP-480 Earphones Green 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs EP-480 Earphones Black Headphones Wired
(show image)
51MZ0170AA019 EP-480 Earphones Black 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs EP-480 Earphones White Headphones Wired
(show image)
51MZ0170AA015 EP-480 Earphones White 0.00
(excl. VAT)
0 (incl. VAT)