location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs TravelSound 400 White 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelSound 400 White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF5030AA002
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs TravelSound 400 White 2 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 W White
  • - 150 - 20 Hz 80 dB
  • - AAA Alkaline
Warranty: 2-year limited hardware warranty
Long product name Creative Labs TravelSound 400 White 2 W :
The long product name of Creative Labs TravelSound 400 White 2 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TravelSound 400 White
More>>>
Short summary description Creative Labs TravelSound 400 White 2 W:
This short summary of the Creative Labs TravelSound 400 White 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs TravelSound 400 White, 1.0 channels, 2 W, 150 - 20 Hz, 80 dB, White, AAA

Long summary description Creative Labs TravelSound 400 White 2 W:
This is an auto-generated long summary of Creative Labs TravelSound 400 White 2 W based on the first three specs of the first five spec groups.

Creative Labs TravelSound 400 White. Audio output channels: 1.0 channels. RMS rated power: 2 W, Frequency range: 150 - 20 Hz, Signal-to-Noise Ratio (SNR): 80 dB. Product colour: White. Battery type: AAA, Battery technology: Alkaline. Weight: 273 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:38:10
Uk has collected 8 expert reviews for Creative Labs TravelSound 400 White 2 W and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
webuser.co.uk
Updated:
2011-09-26 02:38:06
Slightly bigger and blacker than its TravelDock cousin, this is a boxier speaker set that can just about get away with the pocket-sized moniker. The sound is adequate but again suffers from being packed into a small case, and it doesnt have the connection...
60%
goodgearguide.com.au
Updated:
2011-11-04 13:40:54
The Creative TravelSound 400 is one of the many portable speaker systems for digital music players floating around on the market. If youre looking for convenience of a small and compact sound system to carry with you when you travel, then this may be...
Good Compact and Portable, Good value, Wide Music Effect...
Bad No Included AC Power Charger, Some distortion at high volume, Poor low-end The Final Word The TravelSound 400 isn’t going to blow you away in terms of sound quality, but for those who travel frequently, it is quite good value for money.
Bottom line The TravelSound 400 isn’t going to blow you away in terms of sound quality, but for those who travel frequently, it is quite good value for money.
60%
Zdnet.com.au
Updated:
2011-11-04 13:40:55
Creative has, for a while now, been at the forefront of small speaker design, whether the speakers in question are 2.1 computer setups or much smaller travel speakers such as the TravelSound 400. When listening to a pair of travel (read: tiny) speaker...
0%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs TravelSound 400 Black 2 W
(show image)
51MF5030AA001 TravelSound 400 Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)