location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cowon Z2 MP4 player 8 GB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cowon Check ‘Cowon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z2/8GB/WHITE
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Cowon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cowon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cowon Z2 MP4 player 8 GB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP4 player Android 2.3.5
  • - Flash memory 8 GB Card reader integrated
  • - AMOLED 9.4 cm (3.7") 800 x 480 pixels Touchscreen
  • - Audio formats supported: FLAC, MP1, MP2, MP3, PCM, WMA Headphone connectivity: 3.5 mm
  • - Built-in speaker(s) 95 dB
  • - FM radio Voice recording Built-in microphone
  • - Interface: USB 2.0 Wi-Fi Bluetooth
  • - Continuous audio playback time: 22 h Lithium Polymer (LiPo)
Long product name Cowon Z2 MP4 player 8 GB White :
The long product name of Cowon Z2 MP4 player 8 GB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z2 - 3.7" AMOLED 800x480 Touch, 8GB, 1GHz ARM CORTEX-A8, 512MB RAM, Wi-Fi 802.11 b/g/n, Bluetooth 2.1+EDR, MicroSD, 116g, Android 2.3.5
More>>>
Short summary description Cowon Z2 MP4 player 8 GB White:
This short summary of the Cowon Z2 MP4 player 8 GB White data-sheet is auto-generated and uses the product title and the first six key specs.

Cowon Z2, MP4 player, 8 GB, AMOLED, USB 2.0, FM radio, White

Long summary description Cowon Z2 MP4 player 8 GB White:
This is an auto-generated long summary of Cowon Z2 MP4 player 8 GB White based on the first three specs of the first five spec groups.

Cowon Z2. Type: MP4 player. Total storage capacity: 8 GB. Display: AMOLED, Touchscreen. Interface: USB 2.0. Card reader integrated. FM radio. Built-in speaker(s). Voice recording. Continuous audio playback time: 22 h. Weight: 116 g. Product colour: White. Headphones included

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 19:00:59
Uk has collected 17 expert reviews for Cowon Z2 MP4 player 8 GB White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
whathifi.com
Updated:
2014-01-03 19:00:59
The ‘MP3 player’ hasn’t exactly gone from hero to zero in the past few years, but the market for portable media players has certainly been hit by phones and tablets.Cowon, however, has a loyal fan base hooked on its superior-sounding portables and prep...
Good Great sound, good battery life, 16GB storage plus an SD card for expansion...
Bad Screen is a little dull, touch-screen interface could be better, a little expensive...
80%
trustedreviews.com
Updated:
2014-01-03 19:00:59
Audiophiles love Cowon. The South Korean multinational has developed an unrivalled reputation for the sound quality of its portable devices, but it has gained an equal number of detractors for their cost and utilitarian design. The Z2 is the product Cowon...
Good Class leading audio performance, Smooth HD video playback, Responsive UI...
Bad Expensive, Ageing Android 2.3.5 OS, Clunky design...
Bottom line With the Z2 Cowon has dared to be different. It has embraced Android to add more functionality and attempted to offer a powerful alternative to the iPod touch. For the true audiophile this is a triumph, the Z2 sounds fantastic with superior audio processi...
70%
techtree.com
Updated:
2014-01-03 19:00:59
COWON Z2 Plenue (8 GB) MRP: Rs 19,750 (COWONIndia.in) Street Price (As On 26-Jul-2012): Rs 18,500 (BuyThePrice.com) ; Rs 19,000 (Flipkart.com)Practically everyone and their uncle listens to music, and they really don't care or have any idea of how it soun...
Good Brilliant AMOLED display, Excellent sound quality, Gorgeous UI, Plays pretty much every file format, HDMIOut works well, Handles heavy 1080p files exceptionally well.
Bad Expensive, Doesn't support Google Play, Old firmware is unstable, Laggy Interface, Tiny onscreen keyboard...
Bottom line Pros: Brilliant AMOLED display; Excellent sound quality; Gorgeous UI; Plays pretty much every file format; HDMI-Out works well; Handles heavy 1080p files exceptionally well. Cons: Expensive; Doesn't support Google Play; Old firmware is unstable; Laggy In...
80%
tech2.com
Updated:
2014-01-03 19:00:59
Apple’s iPod Touch has been the king of the PMP market, eversince it launched and there are no two ways about that. We’ve had media players come and go, but none have been able to challenge the simplicity and ease of use of the iPod Touch and the who...
Bottom line Next Page » Tags: Cowon Z2 , Cowon Z2 review , Cowon Z2 features , Cowon Z2 price , Cowon Z2 price in India , Cowon Z2 vs Apple iPod touch , Cowon Z2 vs ipod touch , Cowon Z2 specs , Cowon Z2 specifications , Cowon Z2 India , Cowon Z2 buy , Cowon Z2 A...
75%