location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cowon Z2/8GB/BLACK MP3/MP4 player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cowon Check ‘Cowon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2/8GB/BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z2/8GB/BLACK
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Cowon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cowon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cowon Z2/8GB/BLACK MP3/MP4 player
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP4 player Android 2.3.5
  • - Flash memory 8 GB Card reader integrated
  • - AMOLED 9.4 cm (3.7") 800 x 480 pixels Touchscreen
  • - Audio formats supported: FLAC, MP1, MP2, MP3, PCM, WMA Headphone connectivity: 3.5 mm
  • - Built-in speaker(s) 95 dB
  • - FM radio Voice recording Built-in microphone
  • - Interface: USB 2.0 Wi-Fi Bluetooth
  • - Continuous audio playback time: 22 h Lithium Polymer (LiPo)
Long product name Cowon Z2/8GB/BLACK MP3/MP4 player :
The long product name of Cowon Z2/8GB/BLACK MP3/MP4 player. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z2 - 3.7" AMOLED 800x480 Touch, 8GB, 1GHz ARM CORTEX-A8, 512MB RAM, Wi-Fi 802.11 b/g/n, Bluetooth 2.1+EDR, MicroSD, 116g, Android 2.3,5
More>>>
Short summary description Cowon Z2/8GB/BLACK MP3/MP4 player:
This short summary of the Cowon Z2/8GB/BLACK MP3/MP4 player data-sheet is auto-generated and uses the product title and the first six key specs.

Cowon Z2/8GB/BLACK, MP4 player, 8 GB, AMOLED, USB 2.0, FM radio, Black

Long summary description Cowon Z2/8GB/BLACK MP3/MP4 player:
This is an auto-generated long summary of Cowon Z2/8GB/BLACK MP3/MP4 player based on the first three specs of the first five spec groups.

Cowon Z2/8GB/BLACK. Type: MP4 player. Total storage capacity: 8 GB. Display: AMOLED, Touchscreen. Interface: USB 2.0. Card reader integrated. FM radio. Built-in speaker(s). Voice recording. Continuous audio playback time: 22 h. Weight: 116 g. Product colour: Black. Headphones included