location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corsair Air AF120 Computer case Fan 12 cm Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair Check ‘Corsair’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Air
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CO-9050015-WLED show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843591043830 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Corsair Air AF120 Computer case Fan 12 cm Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Computer case Fan 12 cm 1500 RPM
  • - 25.2 dB 52.19 cfm 0.75 mmH2O
  • - Black, White
Warranty: 2 years
Long product name Corsair Air AF120 Computer case Fan 12 cm Black, White :
The long product name of Corsair Air AF120 Computer case Fan 12 cm Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Air Series AF120 LED White Quiet Edition - 120mm x 25mm, 25.2 dBA, 52.19 CFM, 0.75 mm/H2O, 1500 RPM
More>>>
Short summary description Corsair Air AF120 Computer case Fan 12 cm Black, White:
This short summary of the Corsair Air AF120 Computer case Fan 12 cm Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Corsair Air AF120, Fan, 12 cm, 1500 RPM, 25.2 dB, 52.19 cfm, Black, White

Long summary description Corsair Air AF120 Computer case Fan 12 cm Black, White:
This is an auto-generated long summary of Corsair Air AF120 Computer case Fan 12 cm Black, White based on the first three specs of the first five spec groups.

Corsair Air AF120. Type: Fan, Fan diameter: 12 cm, Rotational speed (max): 1500 RPM, Noise level (high speed): 25.2 dB, Maximum airflow: 52.19 cfm, Maximum air pressure: 0.75 mmH2O. Width: 120 mm, Depth: 25 mm, Height: 120 mm. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:32:30
Uk has collected 49 expert reviews for Corsair Air AF120 Computer case Fan 12 cm Black, White and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
uk.hardware.info
Updated:
2015-02-25 16:18:40
You have an unbelievable amount of choice if you're looking for a case fan. In order to begin creating order out of chaos, we have tested no less than 103 12cm fans, using a completely revamped test method. The humble case fan may very well be the si...
Bottom line Everybody will have their own personal preferences. Be sure to take a look at our enormous comparison table or the various smaller tables from the previous pages to find the case fans that are just right for you. For overclockers who want the best poss...
0%
pinoyunboxing.com
Updated:
2016-12-29 16:48:26
Contributor and BloggerBSIT Student | Asia Pacific College | Gamer | Student | Vlogger | Proud FilipinoFacebook / Twitter / Youtube / Google+ / Email...
0%
XSreviews.co.uk
Updated:
2016-12-29 16:48:26
Today our newest reviewew Tom takes us into full motion reviews, with XSR’s first full video review. He’s looking at Corsair’s latest lineup of fans, the AF120, SP120 and AP140. They come in a variety of eye catching colours and feature near silent...
0%
uk.hardware.info
Updated:
2020-08-18 15:35:47
Many manufacturers of case fans offer separate fans with high static pressure. These fans are capable of easily pushing air through small openings, which makes them ideal for CPU cooler or water cooling radiators. But what are the best options?There are r...
Bottom line Our test results show that some fans are better suited for radiators or CPU coolers compared to others. Once again we want to emphasize that we aren't capable of directly measuring the static pressure of these fans, however our test method gives us a good...
0%
uk.hardware.info
Updated:
2020-08-18 15:35:47
Many manufacturers of case fans offer separate fans with high static pressure. These fans are capable of easily pushing air through small openings, which makes them ideal for CPU cooler or water cooling radiators. But what are the best options?There are r...
Bottom line Our test results show that some fans are better suited for radiators or CPU coolers compared to others. Once again we want to emphasize that we aren't capable of directly measuring the static pressure of these fans, however our test method gives us a good...
0%
uk.hardware.info
Updated:
2020-08-18 15:35:47
Many manufacturers of case fans offer separate fans with high static pressure. These fans are capable of easily pushing air through small openings, which makes them ideal for CPU cooler or water cooling radiators. But what are the best options?There are r...
0%
overclockersclub.com
Updated:
2020-08-18 15:35:47
Corsair isn't a name unfamiliar to most computer enthusiasts. From cases, to power supplies, to cooling products and more, Corsair has a reputation of making high quality products that won't break the bank. Today I'm looking at a slew of products from...
Good Superior airflow at any given noise level, Interchangeable rings add a nice touch to any theme, Extremely quiet (with the exception of the SP120 High Performance Edition), Included lowvoltage adapter for even more quiet operation...
Bad Slightly higher cost than other fans...
Bottom line The AF series fans impressed all around. They delivered low temperatures, quiet (near silent) operation, and were a breeze to install. I honestly can't find a fault in them other than the slightly elevated price compared to barebones case fans. On the...
0%
xbitlabs.com
Updated:
2015-02-25 16:18:40
Following our recent tests of 135 and 150mm fans, we want to present to you fifteen 120mm fans from nine brands. The fans differ in specs, design as well as pricing. Except for the models from GlacialTech, GlacialStars and Enermax, we've got at least t...
0%
silentpcreview.com
Updated:
2016-02-17 12:27:44
It's been a long wait since the last one, but here's the latest in our ever popular series of fan roundups: Nine 120mm fans from Antec, bequiet!, Corsair, GELID, Noiseblocker, and SilverStone duke it out for acoustics and cooling performance.
0%
neoseeker.com
Updated:
2016-02-17 12:27:44
Today we will be reviewing two of Corsair's new series of case fans, the AF (Airflow) and the SP (Static Pressure). When Corsair set out to design the Airflow and Static Pressure series, they were not just looking to create a new line of case fans; they w...
Bottom line Like most everyone else, I have gone through my fair share of case fans looking for the right one, always in the end settling for the best of what I had to choose from despite still bearing quirks like being in the wrong LED color to not having enough air...
0%
rwlabs.com
Updated:
2020-08-18 15:35:47
Corsair has never really been known for their lineup of fans. In fact most of the fans that come with their coolers are incredibly loud and end up being left in the box for another day. However, Corsair recently released a new lineup of fans sui...
Bottom line The first order of business is to say that I am pleasantly pleased with this entire lineup of fans. Onto the details and we will start with the AF series 140mm fans. With 140mm fans gaining popularity because of the low noise levels and airflow me...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)