Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - High Quality
- - Tested and certified
- - Matching Performance
- - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MSP8113 printer/scanner spare part Belt 1 pc(s)
:
Transfer Belt RICOH Aficio MP4001G/4002 Aficio MP5001G/5002
The long product name of CoreParts MSP8113 printer/scanner spare part Belt 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Transfer Belt RICOH Aficio MP4001G/4002 Aficio MP5001G/5002
More>>>
Short summary description CoreParts MSP8113 printer/scanner spare part Belt 1 pc(s):
This short summary of the CoreParts MSP8113 printer/scanner spare part Belt 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
CoreParts MSP8113, Belt, Black, 1 pc(s)
Long summary description CoreParts MSP8113 printer/scanner spare part Belt 1 pc(s):
This is an auto-generated long summary of CoreParts MSP8113 printer/scanner spare part Belt 1 pc(s) based on the first three specs of the first five spec groups.
CoreParts MSP8113. Type: Belt, Device compatibility: Multifunctional, Brand compatibility: Ricoh, Compatibility: Aficio MP4001G/4002 Aficio MP5001G/5002, Product colour: Black. Quantity per pack: 1 pc(s)