Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - High Quality
- - Tested and certified
- - Matching Performance
- - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MSP6189 printer/scanner spare part Picker finger 5 pc(s)
:
Upper Picker Finger W/Spring 5pcs=1set RICOH Aficio MP9000, Aficio MP1100, Aficio MP1350,
The long product name of CoreParts MSP6189 printer/scanner spare part Picker finger 5 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Upper Picker Finger W/Spring 5pcs=1set RICOH Aficio MP9000, Aficio MP1100, Aficio MP1350,
More>>>
Short summary description CoreParts MSP6189 printer/scanner spare part Picker finger 5 pc(s):
This short summary of the CoreParts MSP6189 printer/scanner spare part Picker finger 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
CoreParts MSP6189, Picker finger, Grey, 5 pc(s)
Long summary description CoreParts MSP6189 printer/scanner spare part Picker finger 5 pc(s):
This is an auto-generated long summary of CoreParts MSP6189 printer/scanner spare part Picker finger 5 pc(s) based on the first three specs of the first five spec groups.
CoreParts MSP6189. Type: Picker finger, Device compatibility: Multifunctional, Brand compatibility: Ricoh, Compatibility: Aficio Pro 1107, 1107EX, 1357, 1357EX, 907, 907EX, Aficio MP1100, Aficio MP1350, Aficio MP9000, Product colour: Grey. Quantity per pack: 5 pc(s)