location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming MasterKeys MK750 keyboard Universal USB AZERTY French Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MasterKeys MK750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK-750-GKCR1-FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512062937
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Cooler Master MK-750-GKCR1-FR user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Gaming MasterKeys MK750 keyboard Universal USB AZERTY French Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB Mechanical Cherry MX Red
  • - AZERTY French
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight RGB LED Red/Green/Blue
  • - Black
Warranty: 2 years
Long product name Cooler Master Gaming MasterKeys MK750 keyboard Universal USB AZERTY French Black :
The long product name of Cooler Master Gaming MasterKeys MK750 keyboard Universal USB AZERTY French Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0, 1.8m, 512KB, 32bit ARM Cortex M3, 1000Hz, 1003 g, FR
More>>>
Short summary description Cooler Master Gaming MasterKeys MK750 keyboard Universal USB AZERTY French Black:
This short summary of the Cooler Master Gaming MasterKeys MK750 keyboard Universal USB AZERTY French Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming MasterKeys MK750, Wired, USB, Mechanical, AZERTY, RGB LED, Black

Long summary description Cooler Master Gaming MasterKeys MK750 keyboard Universal USB AZERTY French Black:
This is an auto-generated long summary of Cooler Master Gaming MasterKeys MK750 keyboard Universal USB AZERTY French Black based on the first three specs of the first five spec groups.

Cooler Master Gaming MasterKeys MK750. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: AZERTY. Backlight type: RGB LED, Wrist rest. Cable length: 1.2 m. Recommended usage: Universal. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:17:11
Uk has collected 84 expert reviews for Cooler Master Gaming MasterKeys MK750 keyboard Universal USB AZERTY French Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
pcpowerplay.com.au
Updated:
2019-12-01 16:17:07
It takes a little while to get used to the keyboard commands for changing the lighting on the MK 750. F1-F8 all have different functions for the lighting when combined with the Fn key, from changing the intensity of a hue to changing an actual effect, mak...
Good Feels great, Excellent build quality, Bright lights...
Bad • RGB controls are very average...
Bottom line A great keyboard from Cooler Master featuring bright lighting, our favourite base Cherry switches and solid build quality...
90%
tweaktown.com
Updated:
2019-12-01 16:17:07
When it comes to the vast amount of mechanical keyboards in the mainstream market today, one company has made an impression on me that has stuck. When others ask me as to which keyboards they should look at, usually advice has always been to look at what...
Bottom line The Masterkeys MK750 is the perfect way for many mechanical keyboard users to get what they want. It has an exposed top plate so that lighting effects are more pronounced, and to go along with it, we have three Lightbars, which adds even more color to the...
98%
tech-critter.com
Updated:
2019-12-01 16:17:08
Let's take a look at Cooler Master's latest addition to their lineup of keyboards under the MasterKeys series of products. Actually, Cooler Master did show off the MasterKeys back in Computex 2017 – but it was encased in a glass, like a piece of jewelry...
0%
techteamgb.co.uk
Updated:
2019-12-01 16:17:08
Cooler Master make some awesome keyboards – but does the new MK750 differ much from the older Pro L? Let's take a look and find out! Want one? Amazon: prourls.co/ha25 Products shown provided by: Cooler Master - Patreon: www.patreon.com/techteamgb Overcloc...
86%
vortez.net
Updated:
2019-12-01 16:17:08
right in the midst of several keyboard heavyweights such as the Corsair K, Razer Blackwidow Chroma V and SteelSeries Apex M Does it perform on a par or are we likely to see something special from Cooler Master? Read on to find outCooler Master on the MK...
Good Looks great, Utilises its real-estate well, Dedicated media keys, Magnetic wrist rest, Soft and comfortable wrist rest (padded leatherette), Per key RGB backlighting + lighting around the sides, Choice of Cherry MX keyswitches (Brown, Red or Blue), Detac...
Bad Fiddly multi-function keys, Confusing software/portal system...
Bottom line All in all, we've been very impressed by the KM750, especially with its £160 pricetag. This puts it firmly in line with the Corsair K70, SteelSeries Apex M750 and the Razer Blackwidow Chroma V2, all of which are very good and capable keyboards. The KM750...
0%
play3r.net
Updated:
2019-12-01 16:17:08
The packaging of the MK750 follows the new design Cooler Master has recently introduced, and features a large full-colour image of the product, sat on a dark grey background with purple accents. To the rear, we have a few highlighted features and a furthe...
Good Huge amount of RGB goodness on offer, Wrist rest is very comfortable, and the magnetic attachment works really well, Easy to use software, On-the-fly system means you don't need to use the software to change settings...
Bad There really is nothing to dislike about the MK750...
Bottom line What's Hot:Huge amount of RGB goodness on offerWrist rest is very comfortable, and the magnetic attachment works really wellEasy to use softwareOn-the-fly system means you don't need to use the software to change settingsWhat's Not:There really is nothing...
0%
Bit-Tech.net
Updated:
2019-12-01 16:17:10
Cooler Master has developed a solid range of keyboards in recent years within its MasterKeys family, and now it's looking to outdo itself with a new flagship model, the MasterKeys MK750, a fullsize board which will sit above the MasterKeys Pro L RGB. The...
Bottom line The hardware of the MK750 is near-impossible to fault. The Cherry MX RGB switches, aluminium-topped frame, braided Type-C cable, side and front light bars, and magnetic wrist rest all come together to form a simple, clean, and high quality design. The onl...
0%
eteknix.com
Updated:
2019-12-01 16:17:10
There are many great gaming keyboards on the market these days. Of course, Cooler Master is one of the most popular brands on the market, having a diverse range of gaming peripherals for every budget. However, today we'll be taking a look at one of their...
Good Robust build quality, Custom keycaps included, Per-key RGB LED lighting, Ambient edge lighting, USB Type-C removable cable, Magnetic and padded wrist rest, No software required, everything it on-the-fly, Macro engine, Dedicated multimedia keys...
Bad None, Cooler Master MK750 RGB Mechanical Gaming Keyboard Review...
Bottom line I won't beat around the bush; it's not a cheap keyboard. The only reason someone wouldn't want this keyboard is their budget. However, it's otherwise one of the best on the market today, and it certainly has every feature you could ask for from a high-end...
0%
geekdad.com
Updated:
2019-12-01 16:17:07
Cooler Master releases a great RGB keyboard gaming experience with the Masterkeys MK750 The Masterkeys MK750 keyboard is a straightforward, minimalistic peripheral designed for performance with just a little bit of flare The slim profile with the floating...
0%
gamecrate.com
Updated:
2019-12-01 16:17:08
I've been a fan of Cooler Master keyboards for a long time. They've always seemed to go above and beyond the call of duty, putting that extra little bit of love and care that really sets their decks apart.With their latest full size 104 key keyboard, the...
83%
proclockers.com
Updated:
2019-12-01 16:17:10
Today on the test bench we have the superb Cool Master Masterkeys MK750 Mechanical gaming keyboard, and it is incredible. Cooler Master's focus with this masterpiece was to revolutionize your gaming experience by focusing on features and matter. This keyb...
Bottom line Cooler Master really outdid themselves with this beauty. Just unboxing this keyboard was pleasing to the eye and touch. This is a minimalist take on mechanical gaming keyboards that could easily sway anybody into going the Cooler Master way. The keyboard...
0%
techpowerup.com
Updated:
2019-12-01 16:17:10
The keyboards from Cooler Master we have taken a look at here on TechPowerUp have been after their campaign to rename and remarket everything as a "Master" series, which had their keyboards adopt the MasterKeys moniker as well. Indeed, even before this ch...
Good Feature-rich keyboard, Excellent build quality, Consistent Cherry MX RGB switches, Software driver provides extensive control over functionality and lighting, Onboard controls and profiles, USB Type-C connectivity, Support for many languages and layouts...
Bad Expensive in general, Software driver/Portal system is unnecessarily confusing and needs to be unified, Stock keycaps are mediocre, made all the worse compared to the provided replacement keycaps...
Bottom line The Cooler Master MasterKeys MK750 costs $149.99 from Cooler Master directly, as well as from third-party retailers for customers in the USA, as of the date of this article. Feature-rich keyboard Excellent build quality Consistent Cherry MX RGB switches...
88%
computershopper.com
Updated:
2019-12-01 16:17:10
Taiwanese manufacturer Cooler Master started business 25 years ago, and it has since built a reputation for well-designed computer components. CM is known especially for its snazzy (and often gigantic) computer chassis and, of course, PC coolers of all ki...
Good Sturdy aluminum-and-plastic frame, Open-frame design, Supportive magnetic wrist rest, Cherry MX switches, Braided, detachable cord...
Bad Expensive for feature set, Stores only four profiles, with no game-specific profiles, No key binding on shifted keys, Ho-hum macro editor, Only some media controls are on dedicated keys...
Bottom line The MK750 is a solid, pricey keyboard with excellent Cherry MX switches and a sober, yet RGB-bedecked, look. We'd like to see some software improvements, and a price drop...
70%
overclock3d.net
Updated:
2019-12-01 16:17:10
If you're the type of person who pays close attention to the products that appear at trade shows then you will probably remember back in May when Cooler Master took to Computex and revealed their next models in the Masterx range. With the Masterkeys Pro r...
Bottom line We see an extraordinary amount of keyboards come through the OC3D offices, from the eye-wateringly expensive premium options down to ones which are aimed squarely at people who require something which solely puts a letter on the screen that relates to the...
0%
thinkcomputers.org
Updated:
2019-12-01 16:17:10
As has been stated many times by us, 2017 has been the year of RGB. Lately, it seems as if there is not a week that goes by without a new product being announced that features RGB lighting of some form. Nearly every component of a PC build supports this l...
Good Sleek and Sturdy Design, Cherry MX Switches (Blue, Brown, Red), RGB LED lighting – Keys and Multiple Other Zones, Cable Management in Base, Removable USB Type C Cable...
Bad No USB Pass-through...
Bottom line We have really enjoyed our time with the Cooler Master MasterKeys MK750. From the time we got our first glance at the keyboard, through our gaming and typing testing, the MK750 has been a solid performer. Speaking of solid, the aluminum top plate gives th...
90%
modders-inc.com
Updated:
2019-12-01 16:17:11
The Cooler Master MasterKeys MK750 is a pro-grade gaming keyboard for the straightforward gamer. Minimalistic design with a sleek profile that includes a removable magnetic wristrest for superior comfort during those long gaming sessions.The RGB lightboar...
Bottom line The Cooler Master MasterKeys MK750 has one of the cleanest appearances that I have seen in a long time. The user is not overwhelmed with additional rows of function keys or cumbersome software packages.Although the keyboard housing is constructed of plast...
0%
pcmag.com
Updated:
2020-06-10 03:25:47
Taiwanese manufacturer Cooler Master started business 25 years ago, and it has since built a reputation for well-designed computer components. CM is known especially for its snazzy (and often gigantic) computer chassis and, of course, PC coolers of all ki...
Good Sturdy aluminum-and-plastic frame, Open-frame design, Supportive magnetic wrist rest, Cherry MX switches, Braided, detachable cord...
Bad Expensive for feature set, Stores only four profiles, with no game-specific profiles, No key binding on shifted keys, Ho-hum macro editor, Only some media controls are on dedicated keys...
Bottom line The Cooler Master MasterKeys MK750 is a solid, pricey keyboard with excellent Cherry MX switches and a sober, yet RGB-bedecked, look. We'd like to see some software improvements, and a price drop...
70%