This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Connect 100 micron 216 x 303 mm lamination film 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Connect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamination film 100 micron 216 x 303 mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KF04115
Category
Films such as plastic used to cover other materials such as paper.
Lamination Films
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Connect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:43:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Connect 100 micron 216 x 303 mm lamination film 100 pc(s):
This short summary of the Connect 100 micron 216 x 303 mm lamination film 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Connect Lamination film 100 micron 216 x 303 mm, 216 mm, 303 mm, 100 pc(s)

Long summary description Connect 100 micron 216 x 303 mm lamination film 100 pc(s):
This is an auto-generated long summary of Connect 100 micron 216 x 303 mm lamination film 100 pc(s) based on the first three specs of the first five spec groups.

Connect Lamination film 100 micron 216 x 303 mm. Width: 216 mm, Height: 303 mm. Quantity per pack: 100 pc(s)