Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - T-shirt Female
- - Adult
- - Polyester, Cotton, Rayon
Long product name Columbia Sportswear Company 1908421 466 XL shirt/top T-shirt Polyester, Cotton, Rayon
:
Women's Autumn Trek Long Sleeve Relaxed T-Shirt
The long product name of Columbia Sportswear Company 1908421 466 XL shirt/top T-shirt Polyester, Cotton, Rayon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Women's Autumn Trek Long Sleeve Relaxed T-Shirt
More>>>
Short summary description Columbia Sportswear Company 1908421 466 XL shirt/top T-shirt Polyester, Cotton, Rayon:
This short summary of the Columbia Sportswear Company 1908421 466 XL shirt/top T-shirt Polyester, Cotton, Rayon data-sheet is auto-generated and uses the product title and the first six key specs.
Columbia Sportswear Company 1908421 466 XL, T-shirt, Adult, Female, XL, Athletic, Polyester, Cotton, Rayon
Long summary description Columbia Sportswear Company 1908421 466 XL shirt/top T-shirt Polyester, Cotton, Rayon:
This is an auto-generated long summary of Columbia Sportswear Company 1908421 466 XL shirt/top T-shirt Polyester, Cotton, Rayon based on the first three specs of the first five spec groups.
Columbia Sportswear Company 1908421 466 XL. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Female. Material: Polyester, Cotton, Rayon. Quantity per pack: 1 pc(s)