Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - T-shirt Male
- - Adult
- - Polyester, Rayon
Long product name Columbia Sportswear Company 1888843 100 M shirt/top T-shirt Polyester, Rayon
:
Men's Terra Vale II T-Shirt
The long product name of Columbia Sportswear Company 1888843 100 M shirt/top T-shirt Polyester, Rayon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Men's Terra Vale II T-Shirt
More>>>
Short summary description Columbia Sportswear Company 1888843 100 M shirt/top T-shirt Polyester, Rayon:
This short summary of the Columbia Sportswear Company 1888843 100 M shirt/top T-shirt Polyester, Rayon data-sheet is auto-generated and uses the product title and the first six key specs.
Columbia Sportswear Company 1888843 100 M, T-shirt, Adult, Male, M, Athletic, Polyester, Rayon
Long summary description Columbia Sportswear Company 1888843 100 M shirt/top T-shirt Polyester, Rayon:
This is an auto-generated long summary of Columbia Sportswear Company 1888843 100 M shirt/top T-shirt Polyester, Rayon based on the first three specs of the first five spec groups.
Columbia Sportswear Company 1888843 100 M. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Male. Material: Polyester, Rayon. Quantity per pack: 1 pc(s)