Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Polo shirt Female
- - Adult
- - Polyester, Elastane
Long product name Columbia Sportswear Company 1885411 639 M shirt/top Polo shirt Short sleeve Polyester, Elastane
:
Women's Bryce Polo
The long product name of Columbia Sportswear Company 1885411 639 M shirt/top Polo shirt Short sleeve Polyester, Elastane. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Women's Bryce Polo
More>>>
Short summary description Columbia Sportswear Company 1885411 639 M shirt/top Polo shirt Short sleeve Polyester, Elastane:
This short summary of the Columbia Sportswear Company 1885411 639 M shirt/top Polo shirt Short sleeve Polyester, Elastane data-sheet is auto-generated and uses the product title and the first six key specs.
Columbia Sportswear Company 1885411 639 M, Polo shirt, Adult, Female, M, Athletic, Short sleeve
Long summary description Columbia Sportswear Company 1885411 639 M shirt/top Polo shirt Short sleeve Polyester, Elastane:
This is an auto-generated long summary of Columbia Sportswear Company 1885411 639 M shirt/top Polo shirt Short sleeve Polyester, Elastane based on the first three specs of the first five spec groups.
Columbia Sportswear Company 1885411 639 M. Shirt/top type: Polo shirt, Consumer life stage: Adult, Gender: Female. Material: Polyester, Elastane. Quantity per pack: 1 pc(s)