location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D ZAP-TV250mini TV-tuner DVB-T USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZAP-TV250mini TV-tuner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAP-TV250M
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name CLUB3D ZAP-TV250mini TV-tuner DVB-T USB :
The short editorial description of CLUB3D ZAP-TV250mini TV-tuner DVB-T USB

ZAP-TV250mini USB2.0 DVB-TDigital Travel Series
More>>>
CLUB3D ZAP-TV250mini TV-tuner DVB-T USB:
The official marketing text of CLUB3D ZAP-TV250mini TV-tuner DVB-T USB as supplied by the manufacturer

The Club 3D ZAP-TV250mini offers you excellent image quality and smart hardware design to support the demand for high quality, fast, simple and ultra portable full digital DVB-T through USB 2.0. Now you have excellent DVB-T quality in your car, your room or anywhere you want to go for holiday or business. ZAP-TV250mini is built with micro electronics to stay ultra low on energy and size and deliver top performance on any location where DVB-T is distributed. The included DVB-T software includes, fast channel browsing, favorite program list, Organizing channels, Renaming channels, Automatic channel scan, Time-shift, PVR, Worldwide DVB-T support and last but not least an extremely simple to operate user interface. This will guarantee hours of quality entertainment when traveling with the ZAP-TV250mini from the Club 3D Digital Travel Series.

- World Wide DVB-T reception
- Autoscan for TV and Radio (DVB-T)
- USB 2.0 interface (USB 1.0 supported)
- Power from USB, no extra power required
- Ultra Small Design
- Teletext Support
- Timeshift Supported
- Favourite Channel Selection
- Automatic Channel Search
- Personal Video Recording
- Real-time digital video recording as MPEG2 format
- Fully resizable video window (up to Full screen)
- Record and playback DVD-quality TV (720x480-NTSC, 720x576-PAL)
- Advanced signal processing for mobile environment
conditions

Short summary description CLUB3D ZAP-TV250mini TV-tuner DVB-T USB:
This short summary of the CLUB3D ZAP-TV250mini TV-tuner DVB-T USB data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D ZAP-TV250mini TV-tuner, DVB-T, 720 x 576 pixels, MPEG2, USB, 256 MB, Intel Pentium 4/AMD Athlon

Long summary description CLUB3D ZAP-TV250mini TV-tuner DVB-T USB:
This is an auto-generated long summary of CLUB3D ZAP-TV250mini TV-tuner DVB-T USB based on the first three specs of the first five spec groups.

CLUB3D ZAP-TV250mini TV-tuner. TV tuner type: DVB-T. Video capture resolution (max): 720 x 576 pixels. Video formats supported: MPEG2. Interface type: USB. Minimum RAM: 256 MB, Minimum processor: Intel Pentium 4/AMD Athlon

TV Tuner
Internal *
No
TV tuner type *
DVB-T
Handheld remote control *
Yes
Video
Video capture resolution (max)
720 x 576 pixels
File formats
Video formats supported
MPEG2
Ports & interfaces
Interface type *
USB
Teletext
Teletext function *
Yes
System Requirements
Minimum RAM
256 MB
Minimum processor
Intel Pentium 4/AMD Athlon
Other features
Minimum system requirements
CD/DVD Rom, USB 1.1/2.0
Compatible operating systems
Windows XP
Bundled software
DVB-T TV
FM radio
No
Brand Image Product code Product Stock Price from
CLUB3D ZAP-TV2100 TV-tuner CLUB3D ZAP-TV2100 TV-tuner
(show image)
ZAP-TV2100 ZAP-TV2100 TV-tuner 0.00
(excl. VAT)
0 (incl. VAT)