location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CGNX-G612 NVIDIA GeForce GT 610 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CGNX-G612
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGNX-G612
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249411086
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D CGNX-G612 NVIDIA GeForce GT 610 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GT 610 1 GB GDDR3
  • - 2560 x 1600 pixels 64 bit 1000 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.2
  • - 29 W
Long product name CLUB3D CGNX-G612 NVIDIA GeForce GT 610 1 GB GDDR3 :
The long product name of CLUB3D CGNX-G612 NVIDIA GeForce GT 610 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLUB3D GeForce GT 610 1024MB DDR3 64Bit PCI-E2.0 1xDL-DVI / 1xHDMI / 1xVGA LowProfile
More>>>
CLUB3D CGNX-G612 NVIDIA GeForce GT 610 1 GB GDDR3:
The official description of CLUB3D CGNX-G612 NVIDIA GeForce GT 610 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Every PC deserves dedicated graphics. Bring your multimedia performance to life with a Club 3D GeForce® GT 610 graphics card.

Club 3D is pleased to present the latest addition to the brand new GeForce 600 series, the Club 3D GeForce® GT 610. The GeForce GT 610 graphics chipset is targeted at the entry-level desktop systems. It comes equipped with 1x Dual-Link DVI, 1x HDMI and 1x VGA video outputs to run your hottest applications without compromising performance on multi-monitor settings. Offering a low profile card customers can expect this card to be bundled with 2 Low Profile brackets like usually offered by Club 3D on Low Profile items.

Key Features
Microsoft® DirectX® 11 Support
NVIDIA® PhysX™ Technology
NVIDIA® CUDA™ Technology
NVIDIA® Purevideo HD Technology
Hardware Video Decode Acceleration
Dual-Link DVI Support
HDMI 1.4a Support
Low Profile Kit

Fast Performance
Accelerate your PC's performance by up to 3x over today's integrated graphics solutions* and add an extra 1024MB of memory. * Based on a PC configured with an Intel Core i7 3.2GHz processor.

Built for DirectX 11
DirectX® 11 GPU with Shader Model 5.0 support designed for ultra high performance in the new API’s key graphics feature, GPU-accelerated tessellation. See what your eyes have been missing. Experience lifelike characters and incredibly detailed terrain and game environments in the latest DX11 games.

Great Multimedia
Tap into Club 3D dedicated graphics and see how amazing HD video, photo, and web performance can be. Speed up your most demanding tasks. Enjoy 1080p online videos, render high-res photos instantly and supercharge your favorite multimedia applications. Go online and navigate, shop and socialize in a whole new way with HTML5 GPU accelerated web browsers like Internet Explorer® 9, Mozilla Firefox® 12 and Google Chrome™. Break through the boundaries of your screen. Immerse yourself in eye popping Blu-Ray 3D™ movies, view and edit your photos and browse the web – all in HD stereoscopic 3D.

NVIDIA PhysX technology
NVIDIA® PhysX technology helps games play better and feel better by making interaction with environments and characters far more realistic than ever before. By making behavior more realistic, the graphics look and “feel” better.
NVIDIA® PhysX® technology adds an element of realism never before seen in gaming. With an NVIDIA® GeForce® GPU in your PC, experience dynamic PhysX® effects like blazing explosions, reactive debris, realistic water, and lifelike characters.

NVIDIA 3D Vision® Ready
NVIDIA® 3D Vision™ brings a fully immersive, stereoscopic 3D experience to the PC. A combination of high-tech wireless glasses and advanced software, 3D Vision transforms hundreds of PC games into full stereoscopic 3D. Get up to 2x monitor and keyboard brightness with NVIDIA 3D LightBoost technology. In addition, you can enjoy 3D movies and 3D digital photographs from 3DVisionLive.com in eye popping, crystal-clear quality.

NVIDIA® CUDA
CUDA is NVIDIA’s parallel computing architecture that enables dramatic increases in computing performance by harnessing the power of the GPU (graphics processing unit).
With millions of CUDA-enabled GPUs sold to date, software developers, scientists and researchers are finding broad-ranging uses for CUDA, including image and video processing, computational biology and chemistry, fluid dynamics simulation, CT image reconstruction, seismic analysis, ray tracing, and much more.

Blu-Ray 3D Support
Enable a theater quality 3D in your home with seamless support for 1080p Blu-Ray 3D discs across any compatible 3D viewing system over HDMI 1.4, including active-shutter glasses and passive polarized displays.

Hardware Video Decode Acceleration
The combination of high-definition video decode acceleration and post-processing that delivers unprecedented picture clarity, smooth video, accurate color, and precise image scaling for movies and video.

NVIDIA® PureVideo® HD
NVIDIA® PureVideo® HD technology brings movies to life. PureVideo uses advanced techniques found only on very high-end consumer players and TVs to make Blu-ray, HD DVD, standard-definition DVD movies, PC and mobile device content look crisp, clear, smooth and vibrant. Regardless of whether you’re watching on an LCD monitor or a plasma TV, with PureVideo the picture will always be precise, vivid and lifelike.

TrueHD and DTS-HD Audio Bitstreaming Support
Full support for TrueHD and DTS-HD advanced lossless multi-channel HD audio codecs brings the rich sound of the master recording to your living room.

PCI Express 2.0
PCI Express® 2.0 offers maximum transfer rate to meet the enormous need for bandwidth of games and latest 3D applications, while maintaining compatibility with existing PCI Express® to provide the highest level of support.

DVI Dual-Link
Allows connecting larger flat-screen with resolutions up to 2560 x 1600 and support for HDCP (High-bandwidth Digital Content Protection).

HDMI 1.4a
HDMI 1.4a support, including Blu-ray 3D accelerated by the GPU, x.v.Color, Deep Color and 7.1 digital surround.

VGA
Allows connecting CRT, LCD screens and projectors with a VGA input.

Low profile Kit
Club 3D provides everything you need to transform your low profile graphics card into a low profile configuration. All you need is to replace the standard profile bracket (standard on the graphics card) to the two brackets included in the package.

Short summary description CLUB3D CGNX-G612 NVIDIA GeForce GT 610 1 GB GDDR3:
This short summary of the CLUB3D CGNX-G612 NVIDIA GeForce GT 610 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CGNX-G612, GeForce GT 610, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D CGNX-G612 NVIDIA GeForce GT 610 1 GB GDDR3:
This is an auto-generated long summary of CLUB3D CGNX-G612 NVIDIA GeForce GT 610 1 GB GDDR3 based on the first three specs of the first five spec groups.

CLUB3D CGNX-G612. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 610, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
48
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 610
Processor frequency *
810 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum displays per videocard
2
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
1000 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
HDMI version
1.4a
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.2
Performance
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
No
Design
Cooling type *
Active
Form factor
Half-Height/Half-Length (HH/HL)
Number of slots
1
Power
Minimum system power supply *
300 W
Power consumption (typical) *
29 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Minimum RAM
2048 MB
Minimum storage drive space
300 MB
Weight & dimensions
Weight
163 g
Depth
63 mm
Height
16 mm
Width
148 mm
Packaging data
Package width
201 mm
Package depth
145 mm
Package height
38 mm
Packaging content
User guide
Yes
Other features
HDMI
Yes
Dimensions (WxDxH)
148 x 63 x 16 mm