location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Baby Lunapark 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Clementoni Check ‘Clementoni’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby Clementoni
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lunapark 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50685
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8005125506859
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Clementoni: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2022 14:53:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Baby Lunapark 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A science kit to recreate a real motorised Amusement Park, challenging the laws of physics and discovering mechanics in an easy and fun way!
  • - With over 200 components and the powerful electric motor you can create 20 models, including the big motorised Ferris wheel, carousel and other crazy attractions!
  • - A further 30 applications to discover are available online
  • - And with the incredible Mechanics Laboratory free APP and its interactive 3D instructions, assembly becomes even simpler
  • - The detailed illustrated handbook helps the child build the models in a fun and engaging way
Long product name Baby Lunapark 2.0 :
The long product name of Baby Lunapark 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lunapark 2.0, 8+, 7 x 45.1 x 31.1 cm
More>>>
Short summary description Baby Lunapark 2.0:
This short summary of the Baby Lunapark 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Baby Lunapark 2.0, Engineering kit, Engineering, 8 yr(s), Multicolour

Long summary description Baby Lunapark 2.0:
This is an auto-generated long summary of Baby Lunapark 2.0 based on the first three specs of the first five spec groups.

Baby Lunapark 2.0. Product type: Engineering kit, Theme: Engineering, Recommended age (min): 8 yr(s), Product colour: Multicolour

Features
Theme *
Engineering
Product type *
Engineering kit
Suggested gender
Boy/Girl
Recommended age (min) *
8 yr(s)
Product colour
Multicolour
Languages support
Polish
Features
Number of pieces
200 pc(s)
Weight & dimensions
Package width
451 mm
Package depth
70 mm
Package height
311 mm
Package type
Box