location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Citronic CAB-12L Black Active subwoofer 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Citronic Check ‘Citronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-12L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
178.012UK
Category:
Speaker which produces bass sounds (low-pitched audio frequencies).
Subwoofers Check ‘Citronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Citronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2023 03:51:49
The date of the most recent change of this product data-sheet in Icecat.
Citronic 178.012UK user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Citronic CAB-12L Black Active subwoofer 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth receiver with stereo link capability
  • - Digital amplifier for lightweight & efficient performance
  • - Integral top and side carry handles
  • - 2 inputs with separate volume control
  • - 35mm pole mount
Long product name Citronic CAB-12L Black Active subwoofer 300 W :
The long product name of Citronic CAB-12L Black Active subwoofer 300 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth, 220-240Vac, 50Hz, 300 W, 53Hz - 19kHz, 603 x 355 x 350mm
More>>>
Short summary description Citronic CAB-12L Black Active subwoofer 300 W:
This short summary of the Citronic CAB-12L Black Active subwoofer 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Citronic CAB-12L, 300 W, Active subwoofer, 19 - 53 Hz, 1200 W, 134 dB, 0 - 2800 Hz

Long summary description Citronic CAB-12L Black Active subwoofer 300 W:
This is an auto-generated long summary of Citronic CAB-12L Black Active subwoofer 300 W based on the first three specs of the first five spec groups.

Citronic CAB-12L. Subwoofer RMS power: 300 W, Subwoofer type: Active subwoofer, Subwoofer frequency range: 19 - 53 Hz. Product colour: Black, Material: Polypropylene (PP), LED indicators: Bluetooth, Power. Power source type: AC, AC input frequency: 50 Hz, AC input voltage: 220 - 240 V. Subwoofer width: 60.3 cm, Subwoofer depth: 35.5 cm, Subwoofer height: 35 cm