Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed L2 SNMP v1, 2, 3, SSH, Telnet, SSL, HTTP/HTTPS
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 48
- - MAC address table: 8000 entries Switching capacity: 96 Gbit/s
- - Access Control List (ACL)
- - Stackable
Warranty:
Long product name Cisco SRW2048-K9-NA network switch Managed L2
:
SRW2048-K9-NA, 96 Gbps, 48 ports, Gigabit Ethernet, 2x SFP
The long product name of Cisco SRW2048-K9-NA network switch Managed L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SRW2048-K9-NA, 96 Gbps, 48 ports, Gigabit Ethernet, 2x SFP
More>>>
Short summary description Cisco SRW2048-K9-NA network switch Managed L2:
This short summary of the Cisco SRW2048-K9-NA network switch Managed L2 data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco SRW2048-K9-NA, Managed, L2, Full duplex
Long summary description Cisco SRW2048-K9-NA network switch Managed L2:
This is an auto-generated long summary of Cisco SRW2048-K9-NA network switch Managed L2 based on the first three specs of the first five spec groups.
Cisco SRW2048-K9-NA. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8000 entries, Switching capacity: 96 Gbit/s