location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chicco 00079535100000 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chicco Check ‘Chicco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00079535100000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79535100000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8058664041909
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chicco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2023 17:40:34
The date of the most recent change of this product data-sheet in Icecat.
Chicco 79535100000 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Chicco 00079535100000 White:
This short summary of the Chicco 00079535100000 White data-sheet is auto-generated and uses the product title and the first six key specs.

Chicco 00079535100000, White, Baby carriage, Boy/Girl, 110 mm, 140 mm, 55 mm

Long summary description Chicco 00079535100000 White:
This is an auto-generated long summary of Chicco 00079535100000 White based on the first three specs of the first five spec groups.

Chicco 00079535100000. Product colour: White, Best uses: Baby carriage, Recommended gender: Boy/Girl. Width: 110 mm, Depth: 140 mm, Height: 55 mm. Package weight: 300 g

Features
Product colour *
White
Best uses
Baby carriage
Recommended gender
Boy/Girl
Weight & dimensions
Width
110 mm
Weight & dimensions
Depth
140 mm
Height
55 mm
Weight
100 g
Packaging data
Quantity
1
Package weight
300 g