location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY KEY + TOUCHPAD keyboard PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEY + TOUCHPAD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G80-11900LPMFR
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY KEY + TOUCHPAD keyboard PS/2 :
The short editorial description of CHERRY KEY + TOUCHPAD keyboard PS/2

TouchBoard G80-11900 19 inch compact keyboard with integrated touchpad. PS2. French.
More>>>
CHERRY KEY + TOUCHPAD keyboard PS/2:
The official marketing text of CHERRY KEY + TOUCHPAD keyboard PS/2 as supplied by the manufacturer

TouchBoard G80-11900.

19 inch compact keyboard with integrated touchpad.

Lots to do, not much space? That's where our 19 inch compact keyboard comes into its own - particularly where there's no room for a mouse. A high-quality integrated touchpad takes on all the mouse functions.

- Two functions combined in one device

- Integrated, high-quality touchpad with mouse keys

- Space-efficient number of keys:

104 (US version),

105 (international versions),

109 (japanese version)

- Keycaps arranged in 19 mm grid

- LEDs indicate status of operating functions

- Operating life of individual keys >50 million operations

Short summary description CHERRY KEY + TOUCHPAD keyboard PS/2:
This short summary of the CHERRY KEY + TOUCHPAD keyboard PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY KEY + TOUCHPAD, Wired, PS/2

Long summary description CHERRY KEY + TOUCHPAD keyboard PS/2:
This is an auto-generated long summary of CHERRY KEY + TOUCHPAD keyboard PS/2 based on the first three specs of the first five spec groups.

CHERRY KEY + TOUCHPAD. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Cable length: 1.75 m

Keyboard
Device interface *
PS/2
Pointing device *
Touchpad: X/Y coordinate resolution: 500 dpi (20 dots/mm) (in graphics tablet mode)
Keyboard number of keys
105
Connectivity technology
Wired
Features
Cable length
1.75 m
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
415 x 193 x 37 mm
Keyboard weight
1.05 kg
Other features
I/O ports
2 PS/2 connectors for keyboard integrated touchpad