location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Centropen Roller 4665 M Stick pen Blue 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Centropen Check ‘Centropen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roller 4665 M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8595013628973
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595013628973
Category:
Rollerball pens use a ball point and a water-based instead of an oil-based ink. The ink in a roller ball tends to go more deeply and more widely into the paper than the ink in a ball-point pen.
Rollerball Pens Check ‘Centropen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Centropen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2022 13:36:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Centropen Roller 4665 M Stick pen Blue 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - roller with new ergonomic design
  • - non-drying ink (lasts up to 14 days if left uncapped)
  • - for archiving records (blue, black)
  • - fine metal tip with tungsten carbide ball
  • - line length: 2,000 m
  • - line width: 0.6 mm
Long product name Centropen Roller 4665 M Stick pen Blue 10 pc(s) :
The long product name of Centropen Roller 4665 M Stick pen Blue 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.6 mm, Blue, 10 pcs
More>>>
Short summary description Centropen Roller 4665 M Stick pen Blue 10 pc(s):
This short summary of the Centropen Roller 4665 M Stick pen Blue 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Centropen Roller 4665 M, Stick pen, Black, Blue, 0.7 mm, 0.6 mm, Ambidextrous

Long summary description Centropen Roller 4665 M Stick pen Blue 10 pc(s):
This is an auto-generated long summary of Centropen Roller 4665 M Stick pen Blue 10 pc(s) based on the first three specs of the first five spec groups.

Centropen Roller 4665 M. Construction type: Stick pen, Product colour: Black, Writing colours: Blue. Package type: Box, Quantity per pack: 10 pc(s)