location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Impact Glass - Lumia 650

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Impact Glass - Lumia 650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TEMPGLASBL650 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018080268809
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cellularline Impact Glass - Lumia 650
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector Microsoft
  • - Transparent Tempered glass 9H
  • - Scratch resistant
  • - 1 pc(s)
Long product name Cellularline Impact Glass - Lumia 650 :
The long product name of Cellularline Impact Glass - Lumia 650. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Impact Glass - Lumia 650
More>>>
Cellularline Impact Glass - Lumia 650:
The official description of Cellularline Impact Glass - Lumia 650 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impact Glass is a layer of real tempered glass that protects your display in the best way possible and keeps its characteristics unchanged. A special treatment maximises the brightness of HD screens and the sensitivity of the touchscreen.

Short summary description Cellularline Impact Glass - Lumia 650:
This short summary of the Cellularline Impact Glass - Lumia 650 data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Impact Glass - Lumia 650, Microsoft, Lumia 650, Scratch resistant, Transparent, 1 pc(s)

Long summary description Cellularline Impact Glass - Lumia 650:
This is an auto-generated long summary of Cellularline Impact Glass - Lumia 650 based on the first three specs of the first five spec groups.

Cellularline Impact Glass - Lumia 650. Brand compatibility: Microsoft, Compatibility: Lumia 650, Protection features: Scratch resistant. Material: Tempered glass, Product colour: Transparent. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
Lumia 650
Touchscreen compatible
Yes
Protection features
Scratch resistant
Hardness
9H
Device type
Mobile phone/Smartphone
Brand compatibility *
Microsoft
Performance
Product colour
Transparent
Material
Tempered glass
Bubble-free application
Yes
Performance
Easy to apply
Yes
Easy to remove
Yes
Easy to clean
Yes
Weight & dimensions
Material thickness
0.4 mm
Package width
90 mm
Package depth
10 mm
Package height
195 mm
Package weight
44 g
Packaging content
Quantity per pack *
1 pc(s)
Package type
Hanging box