location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Ok Display Flex - G5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ok Display Flex - G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPFLGG5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018080268861
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cellularline Ok Display Flex - G5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector LG
  • - Transparent
  • - Scratch resistant
  • - 2 pc(s)
Long product name Cellularline Ok Display Flex - G5 :
The long product name of Cellularline Ok Display Flex - G5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ok Display Flex - G5
More>>>
Cellularline Ok Display Flex - G5:
The official description of Cellularline Ok Display Flex - G5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-transparent protective film in flexible TPU: perfect for radial screens

Short summary description Cellularline Ok Display Flex - G5:
This short summary of the Cellularline Ok Display Flex - G5 data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Ok Display Flex - G5, LG, G5, Scratch resistant, Transparent, 2 pc(s)

Long summary description Cellularline Ok Display Flex - G5:
This is an auto-generated long summary of Cellularline Ok Display Flex - G5 based on the first three specs of the first five spec groups.

Cellularline Ok Display Flex - G5. Brand compatibility: LG, Compatibility: G5, Protection features: Scratch resistant. Product colour: Transparent. Quantity per pack: 2 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
G5
Touchscreen compatible
Yes
Protection features
Scratch resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
LG
Performance
Product colour
Transparent
Bubble-free application
Yes
Performance
Easy to apply
Yes
Easy to remove
Yes
Easy to clean
Yes
Weight & dimensions
Package width
90 mm
Package depth
5 mm
Package height
195 mm
Package weight
22 g
Packaging content
Quantity per pack *
2 pc(s)