location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cellairis Trilogy mobile phone case 16.5 cm (6.5") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellairis Check ‘Cellairis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trilogy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43-0076001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellairis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2023 19:17:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cellairis Trilogy mobile phone case 16.5 cm (6.5") Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-layer protection case
  • - 360° rotating and locking kickstand
  • - Responsive buttons
  • - Premium side grip texture
  • - Raised screen and camera bezel for added protection
  • - Reinforced corners for enhanced drop protection
  • - Covered charge port keeps out dirt
  • - Complete access to all ports and functions
  • - Wireless charging compatible
Long product name Cellairis Trilogy mobile phone case 16.5 cm (6.5") Cover Black :
The long product name of Cellairis Trilogy mobile phone case 16.5 cm (6.5") Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung Galaxy A13 5G, Black
More>>>
Short summary description Cellairis Trilogy mobile phone case 16.5 cm (6.5") Cover Black:
This short summary of the Cellairis Trilogy mobile phone case 16.5 cm (6.5") Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cellairis Trilogy, Cover, Samsung, Galaxy A13 5G, 16.5 cm (6.5"), Black

Long summary description Cellairis Trilogy mobile phone case 16.5 cm (6.5") Cover Black:
This is an auto-generated long summary of Cellairis Trilogy mobile phone case 16.5 cm (6.5") Cover Black based on the first three specs of the first five spec groups.

Cellairis Trilogy. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy A13 5G, Maximum screen size: 16.5 cm (6.5"), Surface coloration: Monochromatic, Product colour: Black, Desktop stand