location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casper Excalibur G770 Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casper Check ‘Casper’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Excalibur
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G770
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1.2503.7013
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8699247211281
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Casper’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casper: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casper Excalibur G770 Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-10750H 2.6 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels
  • - 8 GB DDR4-SDRAM 2666 MHz
  • - 1 TB HDD
  • - NVIDIA® GeForce® GTX 1650 4 GB Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Casper Excalibur G770 Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 11 Pro Black:
This short summary of the Casper Excalibur G770 Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Casper Excalibur G770, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Casper Excalibur G770 Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 11 Pro Black:
This is an auto-generated long summary of Casper Excalibur G770 Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Casper Excalibur G770. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Black