Case Logic logo

Case Logic Reflect REFPC-116 Green 39.6 cm (15.6") Sleeve case

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24374
Info modified on:
24 May 2023, 09:48:54
Short summary description Case Logic Reflect REFPC-116 Green 39.6 cm (15.6") Sleeve case:

Case Logic Reflect REFPC-116 Green, Sleeve case, 39.6 cm (15.6"), 310 g

Long summary description Case Logic Reflect REFPC-116 Green 39.6 cm (15.6") Sleeve case:

Case Logic Reflect REFPC-116 Green. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 310 g. Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.