Case Logic logo

Case Logic Reflect REFPC-116 Balsam 39,6 cm (15.6") Sleeve case Grey

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54805
Info modified on:
24 May 2023, 09:48:54
Short summary description Case Logic Reflect REFPC-116 Balsam 39,6 cm (15.6") Sleeve case Grey:

Case Logic Reflect REFPC-116 Balsam, Sleeve case, 39,6 cm (15.6"), 310 g

Long summary description Case Logic Reflect REFPC-116 Balsam 39,6 cm (15.6") Sleeve case Grey:

Case Logic Reflect REFPC-116 Balsam. Case type: Sleeve case, Maximum screen size: 39,6 cm (15.6"). Weight: 310 g. Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.